EN
  • EN
  • DE

MCP4231-103E/SL

Part No MCP4231-103E/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 129TAP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MCP4231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4231-103-E/SL, MCP4231-103-E/SL-ND, MCP4231103ESL
Quantity per package 57
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884190-MCP4231-103E/SL
Ultra Librarian 3D Model Ultra Librarian MCP4231-103E/SL CAD Model

Description

Microchip Technology's MCP4231-103E/SL Digital Potentiometer

The MCP4231-103E/SL is an advanced digital potentiometer integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This digital potentiometer, also known as a digipot, offers a versatile solution for applications requiring variable resistance adjustments through digital control signals.

The MCP4231-103E/SL is part of Microchip's MCP4231 series and comes in a compact 14-pin SOIC package, making it suitable for space-constrained applications. It has a 10kΩ resistance value and features a dual-channel configuration, which allows for the control of two separate resistive channels independently or in tandem, depending on the application's requirements.

Equipped with a 7-bit resolution, this digipot provides 128 resistive taps, enabling fine adjustment of the resistance value. This high level of resolution ensures precise control over the analog signal for applications such as audio volume control, filter adjustments, or calibration of system parameters.

The MCP4231-103E/SL operates over a wide voltage range of 2.7V to 5.5V, making it compatible with various microcontrollers and other digital systems. Additionally, it features a non-volatile memory (EEPROM) to store the wiper position, ensuring that the last set resistance value is retained even after a power cycle.

Communication with the MCP4231-103E/SL is achieved via a standard SPI (Serial Peripheral Interface), which allows for easy integration into existing designs and provides a simple interface for microcontroller-based systems. The robust serial interface ensures reliable and fast data transfer, which is critical for applications that require frequent or real-time adjustments.

With its combination of dual-channel operation, high-resolution control, non-volatile memory, and easy-to-use SPI interface, the MCP4231-103E/SL digital potentiometer from Microchip Technology is an ideal choice for designers looking to add digitally controlled resistance to their electronic designs. Whether it's for consumer electronics, industrial control systems, or automotive applications, the MCP4231-103E/SL offers the performance and flexibility needed to meet the demands of modern electronic systems.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9475 $58.4250
65+ $1.5980 $103.8700
100+ $1.5481 $154.8100
135+ $1.4981 $202.2435
175+ $1.4482 $253.4350
235+ $1.2984 $305.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 341 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess