EN
  • EN
  • DE

DS1859E-050+T&R

Part No DS1859E-050+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC RES TEMP 50/50K 3MON 16-TSSOP / Digital Potentiometer 50kOhm 256POS Non-Volatile Linear 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 2.85 V ~ 5.5 V
Features Selectable Address, Temperature Sensor
Tolerance ±20%
Temperature Coefficient (Typ) 50 ppm/°C
Operating Temperature Range -40°C ~ 95°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 773165-DS1859E-050+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1859
Introduction Date November 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS1859E-050+T&R CAD Model

Description

The DS1859E-050+T&R is a precision-engineered dual digital resistor device designed by Maxim Integrated, a leader in the development of integrated circuits. This product is part of Maxim's extensive portfolio of digital potentiometers, offering a reliable and efficient solution for a wide range of applications that require variable resistance settings.

Key Features

  • Resistance Range: The DS1859E-050+T&R offers a resistance range of 50 ohms, which can be adjusted digitally, providing a versatile solution for various electronic circuits.
  • Dual-Channel Configuration: This device features two independent resistor channels, allowing for simultaneous control and fine-tuning of two separate resistance paths within a single package.
  • Non-Volatile Memory: With integrated non-volatile memory (EEPROM), the DS1859E-050+T&R can store resistance settings even when the power is turned off, ensuring consistent performance across power cycles.
  • High Precision: The digital control of resistance values allows for high precision adjustments, making it suitable for applications that demand exact resistance calibration.
  • Communication Interface: The device utilizes a 2-wire serial interface for communication, enabling easy integration with microcontrollers and other digital systems.
  • Compact Package: The DS1859E-050+T&R is offered in a compact surface-mount package, making it ideal for space-constrained applications.

Applications

The versatility of the DS1859E-050+T&R makes it suitable for a multitude of applications, including:

  • Automated device calibration
  • Adjustable power supplies
  • Gain control and offset adjustment in signal processing
  • LCD screen backlight adjustment
  • Consumer electronics customization

Product Packaging

The "+T&R" suffix in the product name indicates that this device is provided in tape and reel packaging, which facilitates automated pick-and-place assembly processes, making it an ideal choice for high-volume manufacturing environments.

Conclusion

Maxim Integrated's DS1859E-050+T&R is a high-performance, dual digital resistor that offers designers the flexibility, precision, and reliability required for today's advanced electronic systems. By integrating two resistor channels with non-volatile memory in a small footprint, it stands out as a smart choice for engineers looking to streamline their designs and enhance functionality.

You May Also Be Interested in

Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4322 $57.8898
22+ $5.2772 $116.0984
34+ $5.1132 $173.8488
47+ $4.9480 $232.5560
61+ $4.7829 $291.7569
81+ $4.2885 $347.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess