EN
  • EN
  • DE

MCP4151-103E/P

Part No MCP4151-103E/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 257TAP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 257
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Features -
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Package / Case 8-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366636-MCP4151-103E/P
Ultra Librarian 3D Model Ultra Librarian MCP4151-103E/P CAD Model

Description

Microchip Technology MCP4151-103E/P Digital Potentiometer

The MCP4151-103E/P is a high-performance, digitally controlled potentiometer (digipot) developed by Microchip Technology. This versatile component is designed to function as an electronic replacement for an analog potentiometer and is ideal for a wide range of applications including calibration control, parameter adjustments, and signal conditioning.

Featuring a 10kΩ resistance value, the MCP4151-103E/P provides a precise and reliable solution for applications requiring variable resistance adjustments. The device operates with a single supply voltage ranging from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems. It offers a 7-bit resolution, which translates to 128 wiper steps, allowing for fine-grained control over the resistance settings.

One of the key benefits of the MCP4151-103E/P is its non-volatile memory (EEPROM), which enables the device to retain the wiper position even after power is removed. This feature ensures that the potentiometer will power up with the last saved resistance setting, providing a consistent performance across power cycles.

The digipot communicates via a standard SPI (Serial Peripheral Interface), making it easily integrable with most microcontrollers and digital systems. The robust serial interface protocol ensures reliable and noise-immune communication, which is critical for systems that require stable and accurate adjustments.

Encased in an 8-pin PDIP (Plastic Dual In-line Package), the MCP4151-103E/P offers a compact footprint for designs where space is at a premium. The device is characterized for operation over the extended industrial temperature range of -40°C to +125°C, which makes it suitable for harsh environments and demanding applications.

Whether you're developing consumer electronics, automotive modules, industrial control systems, or any application that requires digital precision with analog ease-of-use, the MCP4151-103E/P from Microchip Technology is a reliable and efficient choice for implementing digital potentiometer functionality.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess