EN
  • EN
  • DE

MCP4013T-503E/CH

Part No MCP4013T-503E/CH
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 50KOHM 64TAP SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Taper Linear
Configuration Rheostat
Taps per POT 64
Resistance (Ohms) 50k
Interface Up/Down (U/D, CS)
Memory Type Volatile
Supply Voltage (V) 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient 150 ppm/°C
Resistance - Wiper (Ohms) 70
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number MCP4013
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221071-MCP4013T-503E/CH
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP4013T-503E/CH CAD Model

Description

Microchip MCP4013T-503E/CH Digital Potentiometer

The MCP4013T-503E/CH is a high-quality digital potentiometer designed and manufactured by the renowned Microchip Technology. This device offers a compact and precise solution for applications requiring variable resistor settings. The MCP4013T-503E/CH is part of Microchip's extensive family of non-volatile digital potentiometers that are designed to replace mechanical potentiometers and trimmers in a wide array of applications.

This digital potentiometer features a 7-bit resolution, providing 128 resistive taps which allow for fine adjustment of the resistance value. It has a 50 kΩ resistance value, making it versatile for various circuit designs. The MCP4013T-503E/CH operates from a wide voltage range of 2.7V to 5.5V, ensuring compatibility with both 3.3V and 5V systems, and is characterized for operation from -40°C to +125°C, making it suitable for use in harsh environments.

One of the key benefits of the MCP4013T-503E/CH is its non-volatile memory (EEPROM), which allows the device to retain the set resistance value even after power is removed. This feature is particularly useful for applications that require a specific resistance setting to be maintained between power cycles.

With an I2C compatible interface, the MCP4013T-503E/CH allows for easy communication with microcontrollers and other digital systems. This simplifies integration into existing designs and contributes to a reduction in the overall system footprint. The digital interface also eliminates the variability and wear issues associated with mechanical potentiometers, leading to increased reliability and longevity of the end product.

The MCP4013T-503E/CH is available in a small SOT-23-6 package, which is ideal for space-constrained applications. Its applications include calibration and adjustment of system parameters in consumer electronics, automotive electronics, and industrial control systems.

Overall, the MCP4013T-503E/CH digital potentiometer from Microchip Technology is a robust, reliable, and precise component that offers electronic designers a versatile solution for implementing adjustable resistance settings in their circuits.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3176 $50.8160
385+ $0.2606 $100.3310
595+ $0.2524 $150.1780
820+ $0.2443 $200.3260
1,060+ $0.2362 $250.3720
1,420+ $0.2117 $300.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess