EN
  • EN
  • DE

TMS320R2812PGFA

Part No TMS320R2812PGFA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Digital Signal Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Fixed-Point
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 56
Program Memory Type ROMless
RAM Size 20K x 16
Supply Voltage 1.81 V ~ 2 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 176-LQFP
Manufacturer Package 176-LQFP (24x24)
Win Source Part Number 1271330-TMS320R2812PGFA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320R2812
Introduction Date January 05, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320R2812PGFA CAD Model

Description

TMS320R2812PGFA - A High-Performance Digital Signal Processor from Texas Instruments

The TMS320R2812PGFA is a powerful digital signal processor (DSP) from Texas Instruments, designed for demanding applications that require high-speed numerical processing. This DSP is part of the TMS320C28x™ DSP generation, which is known for its efficiency and performance in embedded control applications.

At the heart of the TMS320R2812PGFA is a 32-bit CPU that operates at a frequency of up to 150 MHz. This processor is capable of executing up to 150 million instructions per second (MIPS), which allows it to handle complex algorithms and control tasks with ease. The device is optimized for real-time control and signal processing tasks, making it an ideal choice for automotive, industrial, and digital power conversion applications.

The TMS320R2812PGFA comes with an integrated memory system that includes 128KB of Flash memory and 18KB of RAM. This on-chip memory is designed for high-speed access and reliability, ensuring that the processor can operate at peak efficiency without external memory bottlenecks. Additionally, the DSP features a variety of peripherals, including multiple serial ports, a 12-bit analog-to-digital converter (ADC) with 16 channels, and a PWM (Pulse Width Modulation) unit for motor control.

One of the key benefits of the TMS320R2812PGFA is its support for the Control Law Accelerator (CLA), a co-processor that offloads critical control loop calculations from the main CPU. This allows the main processor to focus on other tasks or to enter a low-power mode to save energy. The CLA is particularly useful for applications that require fast and deterministic control loop response times.

For developers, Texas Instruments provides a comprehensive suite of software tools for the TMS320R2812PGFA. These include the Code Composer Studio™ integrated development environment (IDE), which offers advanced debugging capabilities, and a rich set of libraries and examples to accelerate development time.

Overall, the TMS320R2812PGFA is a robust DSP that combines high performance with a range of features tailored for real-time control applications. Its mix of processing power, memory, and peripherals, along with strong software support, makes it a versatile solution for engineers looking to develop advanced embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess