EN
  • EN
  • DE

MCP39ITR10-E/SS

Part No MCP39ITR10-E/SS
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC ENERGY METER FRONT 2CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Microchip Technology
Package Tube
Product Status Active
Base Product Number MCP39
Standard Package 67 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 884170-MCP39ITR10-E/SS
Ultra Librarian 3D Model Ultra Librarian MCP39ITR10-E/SS CAD Model

Description

Microchip Technology MCP39ITR10-E/SS Product Overview

The MCP39ITR10-E/SS from Microchip Technology is a highly integrated and precise single-phase power-monitoring IC designed for real-time measurement of input power for AC/DC power supplies, power distribution units, and industrial applications. This advanced IC provides high-accuracy electrical measurement capabilities for active power, reactive power, apparent power, voltage, current, and power factor, making it an ideal solution for energy monitoring systems.

Key Features

  • High Accuracy: The MCP39ITR10-E/SS offers exceptional accuracy over a wide dynamic range, making it suitable for various applications, from low-power to high-power measurement scenarios.
  • Integrated Features: This IC integrates a low-drift voltage reference, an energy accumulator, a 16-bit calculation engine, and a flexible 2-wire interface, reducing the need for external components and simplifying system design.
  • Digital Calibration: It supports digital calibration across all measurement ranges, which can help to compensate for component variations and maintain high measurement accuracy over the product's lifespan.
  • Power Quality Analysis: The device can perform advanced power quality analysis, including monitoring for over and under-voltage conditions, which is crucial for sensitive electronic equipment.

Applications

  • Smart Power Meters
  • Power Supply Systems
  • Power Distribution Units
  • Energy Monitoring and Management Systems

Technical Specifications

  • Package: The MCP39ITR10-E/SS is available in a 28-lead SSOP package that is RoHS compliant and suitable for space-constrained applications.
  • Operating Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Communication Interface: The IC features a 2-wire (I²C compatible) serial interface for easy integration with microcontrollers and other digital systems.

With its combination of accuracy, integration, and ease of use, the MCP39ITR10-E/SS from Microchip Technology is an excellent choice for designers looking to implement power monitoring and energy efficiency into their applications. Its robust feature set and technical capabilities make it a versatile component for a wide range of power measurement tasks.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $16.5550
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess