EN
  • EN
  • DE

C2260A1-0090

Part No C2260A1-0090
Manufacturer Microchip Technology
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1204261-C2260A1-0090
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C2260A1-0090 CAD Model

Description

Microchip Technology's C2260A1-0090 is a high-performance, precision integrated circuit designed for a wide range of applications in the modern electronics industry. This product is renowned for its reliability and versatility, making it an ideal choice for designers and engineers looking to enhance their systems with Microchip's cutting-edge technology.

Key Features

  • High Accuracy: The C2260A1-0090 is engineered to deliver precise measurements, ensuring accurate performance in critical applications.
  • Low Power Consumption: This device operates with minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Advanced Technology: Utilizing Microchip's latest innovations, the C2260A1-0090 offers superior performance in a compact form factor.
  • Robust Design: Built to withstand harsh conditions, this product is reliable in a variety of environments.
  • Easy Integration: With industry-standard packaging and pinouts, the C2260A1-0090 is easy to integrate into existing designs.

Applications

The versatility of the C2260A1-0090 makes it suitable for an array of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

Parameter Value
Supply Voltage Specified by the datasheet
Operating Temperature Specified by the datasheet
Package Type Industry-standard packaging
Quality and Reliability Compliant with Microchip's quality standards

Support and Resources

Microchip Technology offers comprehensive support and resources to assist with the integration and use of the C2260A1-0090, including detailed datasheets, application notes, and customer support from Microchip's team of experts.

For further information or to order the C2260A1-0090, please visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Raltron Electronics Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0750
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
Dell
Need more? Email Us
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess