EN
  • EN
  • DE

MCP39F511-E/MQ

Part No MCP39F511-E/MQ
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description Power-Monitoring IC with Calculation and Energy Accumulation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Measurement Error 0.1%
Voltage - I/O High 3V
Voltage - I/O Low 0.4V
Operating Supply Current 7mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Meter Type Single Phase
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-QFN (5x5)
Win Source Part Number 1221060-MCP39F511-E/MQ
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP39F511
Introduction Date March 27, 2015
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP39F511-E/MQ CAD Model

Description

Microchip Technology's MCP39F511-E/MQ Power Monitoring IC

The MCP39F511-E/MQ from Microchip Technology is a highly integrated, single-phase power-monitoring IC designed for real-time measurement of input power for AC/DC power supplies, power distribution units, and industrial applications. This advanced IC provides full power monitoring capabilities and simplifies the implementation of power monitoring systems with its precision measurement capabilities.

Featuring dual-channel analog-to-digital converters (ADCs), a 16-bit calculation engine, EEPROM, and a flexible 2-wire interface, the MCP39F511-E/MQ is capable of providing high-accuracy electrical measurement and diagnostic data in real time. It measures a wide range of power metrics such as active power, reactive power, apparent power, voltage RMS, current RMS, line frequency, and power factor, which makes it a versatile choice for various applications.

The device comes in a 28-lead QFN package, ensuring a compact footprint for space-constrained applications. The integrated EEPROM provides non-volatile memory storage for system calibration coefficients and device configurations, which are essential for maintaining accuracy over time and across various operating conditions.

The MCP39F511-E/MQ also features an automatic event pin output, which can be configured to generate interrupts or flags for a variety of conditions, such as overcurrent, overvoltage, or power factor under a certain threshold. This helps in implementing intelligent power management protocols and ensures safety and efficiency in the system.

With its ability to work across a wide operating temperature range, the MCP39F511-E/MQ is well-suited for industrial environments. The device also supports the Microchip Energy Management Utility software, which aids in the development and debugging of systems using this IC.

Overall, the MCP39F511-E/MQ from Microchip Technology is a robust and reliable solution for advanced power monitoring, offering designers a high level of integration and performance in a small package.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0267 $50.2670
25+ $4.1245 $103.1125
38+ $3.9956 $151.8328
52+ $3.8667 $201.0684
67+ $3.7378 $250.4326
90+ $3.3512 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess