Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Packaging Reel - TR
Type Transceiver
Applications Automotive
Mounting SMD
Package 36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package PG-DSO-36
Win Source Part Number 1269609-TLE8262-2E
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLE8262-2E
Introduction Date May 26, 2009
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TLE8262-2E CAD Model

Description

The Infineon Technologies TLE8262-2E Transceiver is a high-speed CAN transceiver designed for automotive applications. TLE8262-2E is manufactured by Infineon Technologies.

  • Type: High-Speed CAN Transceiver
  • Application: Automotive
  • Package: 36-BSSOP
  • Features: Exposed Pad
  • Halogen-Free: Compliant
  • Mounting: SMD
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

NXP / Nexperia
TEF7000AHN - TUNER FRONT-END / 48-HVQFN (7x7)
Need more? Email Us
ECAD model for TEF7000AHN/V1K
Texas Instruments
IC OUTPUT DRIVER 20FN / Output Driver 20-VQFN (5x5)
Lowest to $21.5455
ECAD model for XTR305IRGWT
Renesas Electronics America
IC SER RAPIDIO SWITCH 324FCBGA / Serial RapidIO® Switch 324-FCBGA (19x19)
Need more? Email Us
ECAD model for 80KSW0003ARI
Infineon Technologies
Secure MCU 16bit CISC 3.3V 28-Pin TSSOP
Lowest to $0.8978
ECAD model for SLB9635TT1.2FW3.16
National Semiconductor (TI)
MM14543BMJ-MIL
Need more? Email Us
ECAD model for MM14543BMJ-MIL
Infineon Technologies
IC SPECIALIZED
Need more? Email Us
ECAD model for SLB9635TT12FW317XUMA1
Texas Instruments
IC SOC PROCESSOR / Advanced Driver Assistance Systems 760-FCBGA (23x23)
Lowest to $84.7516
ECAD model for TDA2SXBTQABCRQ1
Infineon Technologies
Need more? Email Us
ECAD model for TDA6190XA1
Analog Devices Inc.
DGTL ISOL 2500VRMS 2CH CAN 32BGA / Transceiver, Isolated 32-BGA (15x11.25)
Lowest to $8.1191
ECAD model for LTM2889CY-5#PBF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2605 $73.0420
9+ $14.9838 $134.8542
14+ $14.5155 $203.2170
19+ $14.0472 $266.8968
24+ $13.5789 $325.8936
32+ $12.1741 $389.5712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,800 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention