EN
  • EN
  • DE

MCP3905L-E/SS

Part No MCP3905L-E/SS
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Input Impedance 390kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.85V
Current - Supply 2.7mA
Voltage - Supply 4.5 V ~ 5.5 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1496867-MCP3905L-E/SS
Ultra Librarian 3D Model Ultra Librarian MCP3905L-E/SS CAD Model

Description

N

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3736
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $1.7594
Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess