EN
  • EN
  • DE

LTC2946IDE

Part No LTC2946IDE
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC SUPERVISOR / Single Phase Meter IC 16-DFN (4x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Measurement Error 0.4%
Current - Supply 900µA
Voltage - Supply 2.7 V ~ 100 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Base Product Number LTC2946
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1337078-LTC2946IDE
Ultra Librarian 3D Model Ultra Librarian LTC2946IDE CAD Model

Description

Introducing the LTC2946IDE Power Monitor from Analog Devices Inc.

The LTC2946IDE is a sophisticated power monitor chip designed by Analog Devices Inc., tailored for systems that require precise monitoring of power, current, and voltage. This high-performance integrated circuit (IC) is ideal for a broad range of applications, including computing systems, industrial equipment, telecommunications infrastructure, and advanced power management systems.

Key Features:

  • Wide Voltage Range: The LTC2946IDE can monitor a wide voltage range from 0V to 100V directly. This feature ensures compatibility with high voltage power supplies and battery systems, making it versatile for various applications.
  • High Accuracy: With its high accuracy measurement capabilities, the LTC2946IDE ensures reliable data for power consumption and energy usage, which is critical for optimizing system performance and energy efficiency.
  • Integrated 12-Bit ADC: The device includes a 12-bit analog-to-digital converter (ADC) that provides precise digital output for the monitored parameters, facilitating easy integration with microcontrollers and other digital systems.
  • Multiple Measurement Parameters: It measures current, voltage, power, charge, and energy, providing comprehensive data for thorough power and energy management.
  • I²C/SMBus Interface: The LTC2946IDE features an I²C/SMBus compatible interface that allows for straightforward communication with most microcontroller units (MCUs), enabling easy access to measurement data and configuration settings.

Robust Design:

The LTC2946IDE is housed in a durable 12-lead DFN package, ensuring robustness and reliability in challenging environments. Its compact form factor makes it suitable for space-constrained applications without compromising on functionality.

Advanced Applications:

With its ability to provide detailed insights into power usage, the LTC2946IDE is an asset for advanced power management strategies such as dynamic power scaling, energy budgeting, and predictive maintenance. It is also well-suited for portable and remote sensing applications where precise energy monitoring is crucial.

Analog Devices Inc.'s LTC2946IDE is a comprehensive solution for those looking to integrate advanced power and energy monitoring into their systems. Its combination of accuracy, versatility, and ease of use make it an excellent choice for engineers and designers seeking to optimize system performance and achieve greater energy efficiency.

You May Also Be Interested in

Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess