EN
  • EN
  • DE

MCP37D21-200I/TE

Part No MCP37D21-200I/TE
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 121TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 14 Bit Analog to Digital Converter 1, 2, 4, 8 Input 1 Pipelined 121-TFBGA (8x8)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 121-TFBGA
Case / Package 121-TFBGA (8x8)
Family Name MCP37D21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Quantity per package 348
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884165-MCP37D21-200I/TE
Ultra Librarian 3D Model Ultra Librarian MCP37D21-200I/TE CAD Model

Description

Microchip Technology's MCP37D21-200I/TE: A High-Performance ADC Solution

The MCP37D21-200I/TE is a cutting-edge analog-to-digital converter (ADC) from Microchip Technology, designed to cater to the needs of high-speed signal processing in advanced applications. This 16-bit ADC operates at a 200 MSPS (Mega Samples Per Second) conversion rate, providing the precision and speed required for demanding applications such as medical imaging, high-speed data acquisition, and communication systems.

Key Features

  • High-Speed Performance: With a sampling rate of 200 MSPS, this ADC ensures rapid data conversion, allowing for real-time processing in critical applications.
  • Resolution: The 16-bit resolution of the MCP37D21-200I/TE guarantees high-fidelity signal representation, ensuring that fine details in the input signal are accurately captured.
  • Differential Inputs: The device features differential inputs which provide increased noise immunity and are essential for applications where signal integrity is paramount.
  • Low Power Consumption: Despite its high-speed capabilities, the ADC is designed for power efficiency, making it suitable for portable and remote sensing applications where power availability is limited.
  • Integrated Features: It comes with an on-chip digital down-converter with decimation filters, reducing the need for external components and simplifying system design.
  • Flexible Interface: The device includes a user-friendly SPI (Serial Peripheral Interface) that allows for easy configuration and control, facilitating integration with a wide range of microcontrollers and digital signal processors.

Robust Design

The MCP37D21-200I/TE is housed in a robust TQFP (Thin Quad Flat Package) package, ensuring reliable operation even under harsh conditions. It is also characterized for operation over the industrial temperature range of -40°C to +85°C, making it suitable for industrial environments.

Applications

This ADC is versatile and can be used in multiple applications, including:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Test and Measurement Instruments
  • High-Speed Data Acquisition Systems
  • Communications Infrastructure

With its combination of high-speed, precision, and integrated functionalities, the MCP37D21-200I/TE from Microchip Technology represents a reliable and efficient solution for advanced ADC requirements.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,940.2986 $1,940.2986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess