EN
  • EN
  • DE

MCP3564R-E/ST

Part No MCP3564R-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197222-MCP3564R-E/ST
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tube
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 153.6k
Input Type Differential, Single Ended
Operating Temperature Operating Temperature
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Ultra Librarian 3D Model Ultra Librarian MCP3564R-E/ST CAD Model

Description

The MCP3564R-E/ST is a highly integrated, low-power, 24-bit delta-sigma Analog-to-Digital Converter (ADC) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision ADC is designed to meet the rigorous demands of high-resolution data acquisition systems, such as those found in industrial instrumentation, automated test equipment, and medical devices.

Key Features

  • High Resolution: The MCP3564R-E/ST offers a 24-bit resolution, providing high accuracy and low noise performance for critical measurements.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with a low current consumption, making it ideal for battery-powered devices and remote sensors.
  • Multiple Channels: It features four differential or eight single-ended input channels, allowing for flexible signal acquisition and multiplexing options.
  • Programmable Data Rate: The device supports a programmable data rate up to 153.6 kSPS, enabling users to optimize the trade-off between speed and power consumption.
  • Internal Oscillator: An integrated 4.096V reference voltage and oscillator minimize the need for external components, simplifying the design and reducing system cost.
  • Communication Interface: The ADC communicates via an SPI interface, facilitating easy integration with most microcontrollers and digital systems.

Applications

The MCP3564R-E/ST is well-suited for a variety of applications that require high-precision analog-to-digital conversion, such as:

  • Industrial Automation
  • Process Control Systems
  • Portable Instrumentation
  • Energy Management
  • Medical Monitoring Devices

Package and Availability

This ADC is available in a TSSOP-20 package, providing a compact footprint for space-constrained applications. The part number MCP3564R-E/ST indicates the RoHS-compliant version with a temperature range suitable for commercial and industrial environments.

For detailed specifications, application notes, and additional resources, visit the Microchip Technology website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess