EN
  • EN
  • DE

MCP3462T-E/ST

Part No MCP3462T-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 20TSSOP / 16 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Microchip Technology
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 153.6k
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Number of A/D Converters 2
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.8V ~ 3.7V
Features Internal Oscillator, PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Surface Mount
Base Product Number MCP3462
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 150-MCP3462T-E/STTR
Standard Package 2,500
Win Source Part Number 1321298-MCP3462T-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP3462T-E/ST CAD Model

Description

Microchip Technology MCP3462T-E/ST Product Overview

The MCP3462T-E/ST is a precision analog-to-digital converter (ADC) developed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This high-performance ADC is designed to deliver exceptional accuracy and low noise in a tiny TSSOP-16 package, making it an ideal choice for a wide range of applications that require precise signal acquisition, such as industrial control systems, medical instrumentation, and battery-powered devices.

With its 16-bit resolution, the MCP3462T-E/ST ensures high-fidelity digital representation of analog signals. It features an integrated low-noise programmable gain amplifier (PGA), which allows users to amplify low-level signals without the need for external components, thereby simplifying design and reducing system cost. The device supports a differential input mode, enhancing its ability to reject common-mode noise and improve signal integrity in challenging environments.

The flexibility of the MCP3462T-E/ST is one of its key strengths. It offers a versatile input multiplexer that can handle up to two differential or four single-ended inputs, giving designers the freedom to connect multiple sensors to a single ADC. The device also includes an internal oscillator, eliminating the need for an external clock source and further minimizing the external component count.

Communication with microcontrollers is straightforward, thanks to the MCP3462T-E/ST's industry-standard SPI interface. This high-speed digital interface enables fast data transfer and seamless integration into digital systems. Additionally, the ADC operates across a wide supply voltage range of 2.7V to 5.5V, providing compatibility with various logic levels and ensuring reliable performance even in battery-operated applications where power supply levels may fluctuate.

The MCP3462T-E/ST is designed with power efficiency in mind. It includes a low-power standby mode and an auto-shutdown feature, which help extend battery life in portable devices. The device's robust design also ensures reliable operation over an extended temperature range, making it suitable for use in harsh industrial environments.

In summary, the MCP3462T-E/ST from Microchip Technology is a compact, high-precision ADC that offers excellent performance, versatility, and ease of integration, making it a top choice for designers looking to add accurate analog-to-digital conversion to their next project.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess