EN
  • EN
  • DE

MCP3426A0-E/SN

Part No MCP3426A0-E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP3426
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926655-MCP3426A0-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP3426A0-E/SN CAD Model

Description

Microchip Technology's MCP3426A0-E/SN

The MCP3426A0-E/SN is a versatile and high-precision 16-bit Analog-to-Digital Converter (ADC) component from Microchip Technology, designed to cater to a wide range of applications that require accurate electrical signal measurement. This ADC is part of the MCP342X family and is particularly suited for small-scale automation, industrial control systems, battery-powered devices, and sensor interfacing.

Key Features

  • Resolution: The MCP3426A0-E/SN boasts a 16-bit resolution, providing high accuracy for analog signal conversion.
  • Channels: It features two differential input channels, allowing for the measurement of two separate signals or the comparison of a single differential signal.
  • Programmable Gain Amplifier (PGA): The onboard PGA offers selectable gains of 1, 2, 4, or 8, enhancing the flexibility and sensitivity of the ADC for various input signal ranges.
  • Data Rate: Users can choose from several conversion rates, with a maximum of 240 samples per second (SPS), ensuring timely data acquisition for dynamic processes.
  • Interface: Communication with microcontrollers or other digital systems is made simple through the industry-standard I2C interface.
  • Low Power Consumption: The MCP3426A0-E/SN is optimized for power-sensitive applications, with a low quiescent current that helps prolong battery life in portable devices.
  • Extended Temperature Range: This ADC operates over a broad temperature range, making it suitable for harsh environments.
  • Package: The device comes in a small 8-pin MSOP (Mini Small Outline Package), which is advantageous for space-constrained applications.

Applications

The MCP3426A0-E/SN is ideal for a variety of applications, including:

  • Temperature sensing and monitoring
  • Pressure sensing
  • Process control and automation
  • Portable instrumentation
  • Battery monitoring and energy management

In summary, the MCP3426A0-E/SN from Microchip Technology is a reliable and precise ADC solution that offers flexibility and efficiency for designers looking to integrate analog inputs into their digital control systems or data acquisition applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2851 $52.5616
38+ $2.6955 $102.4290
58+ $2.6112 $151.4496
80+ $2.5270 $202.1600
103+ $2.4428 $251.6084
137+ $2.1901 $300.0437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess