EN
  • EN
  • DE

MCP3425A0T-E/CH

Part No MCP3425A0T-E/CH
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT I2C PROGBL SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 15
Number of Inputs 1
Input Type Differential
Data Interface I2C
Configuration PGA-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features PGA
Temperature Range - Operating -40°C to 125°C
Case / Package SOT-23-6
Win Source Part Number 023077-MCP3425A0T-E/CH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Portable Devices, Consumer Electronics, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MCP3425A0T-E/CH CAD Model

Description

The MCP3425A0T-E/CH is a high-precision, single-channel analog-to-digital converter (ADC) from Microchip Technology, renowned for its performance in a wide range of applications. This ADC is part of the MCP3425 series, which offers 16-bit resolution with onboard sample and hold circuitry, making it an ideal solution for advanced sensing tasks and for applications where accurate signal conversion is critical.

Key Features

  • Resolution: The device provides 16-bit resolution, ensuring high accuracy and fine detail in converted signals.
  • Channels: It features a single, fully-differential input channel, which is perfect for measuring a single signal source or the difference between two signal sources.
  • Programmable Data Rate: Users can select from several data rate options, allowing for flexibility between conversion speed and resolution.
  • Low Current Consumption: With a low current draw, the MCP3425A0T-E/CH is suitable for battery-powered applications, ensuring efficient power usage.
  • On-Board Voltage Reference: The integrated precision voltage reference aids in maintaining the accuracy and stability of measurements.
  • I2C Interface: The device includes an I2C-compatible serial interface, making it easy to integrate into most microcontroller-based systems.
  • Extended Temperature Range: It operates over an industrial temperature range, making it reliable in diverse environmental conditions.
  • Small Package: Housed in a small SOT-23-6 package, the MCP3425A0T-E/CH saves valuable board space in compact designs.

Applications

The versatility of the MCP3425A0T-E/CH allows it to be used in various applications, including industrial monitoring systems, portable instrumentation, battery-powered devices, temperature sensing, and data acquisition systems. Its high-resolution conversion capability makes it particularly well-suited for precision measurement tasks where detail and accuracy are paramount.

Conclusion

In summary, the MCP3425A0T-E/CH from Microchip Technology is a robust and precise ADC solution that offers high resolution, low power consumption, and a user-friendly interface. Its compact form factor and comprehensive features make it an excellent choice for designers looking to enhance the performance of their data acquisition and sensing systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4529 $50.8515
85+ $1.1921 $101.3285
130+ $1.1549 $150.1370
180+ $1.1176 $201.1680
235+ $1.0804 $253.8940
310+ $0.9686 $300.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,055 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess