EN
  • EN
  • DE

MAX4331CUA

Part No MAX4331CUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703746-MAX4331CUA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4331CUA CAD Model

Description

The MAX4331CUA from Maxim Integrated is a high-performance operational amplifier (op-amp) designed for a wide range of analog applications. This precision op-amp is known for its low voltage operation and power-saving features, making it an ideal choice for battery-powered devices and portable equipment.

With its single-supply voltage ranging from +2.7V to +6.5V, the MAX4331CUA provides designers with a flexible solution that supports various electronic designs. It features a high output current of 80mA, which is suitable for driving heavier loads without compromising on stability or performance.

The device boasts a high slew rate and a gain-bandwidth product, making it suitable for high-speed signal processing applications. It has a low input bias current and low offset voltage, which ensures accurate signal amplification with minimal error, ideal for precision sensors and measurement systems.

The MAX4331CUA comes in a compact µMAX-8 package, which is highly advantageous for space-constrained applications. Its small footprint does not compromise on thermal performance, ensuring reliable operation even in tight spaces.

With its rail-to-rail output capability, the MAX4331CUA can drive the output to either rail, providing the maximum possible dynamic range. This feature is particularly useful in single-supply operations where headroom is limited.

Furthermore, the MAX4331CUA incorporates Maxim Integrated's proprietary auto-shutdown feature, which reduces power consumption during periods of inactivity. This smart power-saving technique extends the battery life of portable devices, making the MAX4331CUA an energy-efficient choice for modern electronics.

Whether it's for amplifying low-level signals, driving ADCs, or functioning as a buffer, the MAX4331CUA provides a reliable and versatile building block for your analog circuit designs. Its combination of performance, power efficiency, and compact size makes it a top choice for engineers and designers looking to optimize their applications.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.6495

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess