Products specifications Report Issue?

Category Optoelectronics - Incandescent, Neon Lamps
Mfr CEC Industries
Package Bulk
Product Status Active
Voltage Rating 12V
MSCP (Mean Spherical Candle Power) 2.4
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8539.29.2500
Win Source Part Number 856894-6428
Ultra Librarian 3D Model Ultra Librarian 6428 CAD Model

Description

The 856894-6428 is an optoelectronic component, specifically an incandescent neon lamp.

  • Voltage Rating: 12V
  • MSCP: 2.4
  • Package: Bulk
  • Standard Package: 1 piece
  • Manufacturer: CEC Industries
  • Product Status: Active
  • Series/Category: Not Specified
  • ECCN: EAR99
  • MSL: Not Applicable
  • HTSUS Code: 8539.29.2500

You May Also Be Interested in

682
Advanced Micro Lites
T-1 MIDGET FLANGED LAMP
Need more? Email Us
ECAD model for 682
Visual Communications Company - VCC
LAMP INCAND S-8 BAYONET 28V 10PK / LAMP INCAND S-8 SGL BAYONET 28V
Need more? Email Us
ECAD model for CM1691-10PK
CEC Industries
Box of 10 S-8 S.C. BA15s 12V 1.7 / Lamp 12V S-8 / Base: BA15S Bayonet - Single Contact
Need more? Email Us
ECAD model for 7506
JKL Components Corp.
LAMP INCAND RT-3/4 WIRE TERM 5V
Need more? Email Us
ECAD model for 7133
JKL Components Corp.
LAMP INCAND RT-1.75 WIRE 6.3V / Incandescent Lamp Clear 6.3V Round with Domed Top RT-1 3/4 Wire Terminal
Need more? Email Us
ECAD model for 8350
E17
CEC Industries
Box of 10 T1 1/2 WEDGE 28V .065A
Need more? Email Us
ECAD model for E17
6MB
Advanced Micro Lites
T2-1/2 Miniature Bayonet
Need more? Email Us
ECAD model for 6MB
74
Visual Communications Company - VCC
LAMP INCAND RT-1.75 WEDGE 14V
Need more? Email Us
ECAD model for 74
JKL Components Corp.
LAMP INCAND RT-1 MIDG FLANGE 5V
Need more? Email Us
ECAD model for 7234

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention