EN
  • EN
  • DE

MCP3422A0-E/MC

Part No MCP3422A0-E/MC
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SIGMA-DELTA 8DFN / 18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-DFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Number of Bits 18
Sampling Rate (Per Second) 3.75
Number of Inputs 2
Input Type Differential
Data Interface I²C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Mounting Type Surface Mount
Base Product Number MCP3422
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352927-MCP3422A0-E/MC
Ultra Librarian 3D Model Ultra Librarian MCP3422A0-E/MC CAD Model

Description

Microchip Technology's MCP3422A0-E/MC: High-Precision ADC

The MCP3422A0-E/MC is a highly integrated analog-to-digital converter (ADC) developed by Microchip Technology, renowned for its precision and flexibility. This compact component is an ideal solution for a variety of applications that require accurate analog signal conversion, such as industrial monitoring systems, portable instrumentation, and battery-powered devices.

At the heart of the MCP3422A0-E/MC lies a 16-bit delta-sigma ADC, which offers outstanding noise rejection and ensures precise measurements. The device supports programmable data rates of 3.75 SPS (samples per second) to 240 SPS, allowing designers to balance between resolution and speed according to their specific needs. With an on-board voltage reference and an oscillator, the MCP3422A0-E/MC minimizes the number of external components required, simplifying the design and reducing the overall system cost.

One of the key features of this ADC is its multi-channel input. It can be configured to have two differential or four single-ended input channels. This versatility makes it an excellent choice for systems that need to monitor multiple sensors with a single chip. Furthermore, the MCP3422A0-E/MC offers an I2C-compatible serial interface, ensuring easy communication with most microcontrollers and enabling straightforward integration into existing systems.

The device operates over a broad voltage range from 2.7V to 5.5V, which makes it suitable for various power supply conditions. Additionally, the MCP3422A0-E/MC boasts an extended temperature range, ensuring reliable performance across diverse environmental conditions.

For enhanced precision, the MCP3422A0-E/MC also features an internal programmable gain amplifier (PGA) with selectable gains of 1, 2, 4, or 8. This allows for small signal inputs to be amplified, making the ADC particularly effective for reading low-amplitude signals without sacrificing resolution.

In summary, the MCP3422A0-E/MC from Microchip Technology is a versatile, high-precision ADC that offers designers the flexibility and performance needed for demanding measurement applications. Its integration of key features with a simple communication protocol ensures it is a top choice for engineers looking to create efficient, accurate, and cost-effective solutions.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess