EN
  • EN
  • DE

MCP3204T-CI/SL

Part No MCP3204T-CI/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 14SOIC / 12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Package Tape & Reel
Number of Bits 12
Sampling Rate (Per Second) 100k
Number of Inputs 2, 4
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Mounting SMD (SMT)
Base Product Number MCP3204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP3204T-CI/SLDKR,MCP3204T-CI/SLCT,MCP3204T-CI/SLTR,MCP3204TCISL,MCP3204T-CI/SLCT-NDR,MCP3204T-CI/SLDKR-NDR,MCP3204T-CI/SLTR-NDR,MCP3204T-CI/SL-ND
Standard Package 2,600
Win Source Part Number 976219-MCP3204T-CI/SL
Ultra Librarian 3D Model Ultra Librarian MCP3204T-CI/SL CAD Model

Description

Microchip Technology MCP3204T-CI/SL

The MCP3204T-CI/SL is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Microchip Technology. This device is part of a family of ADCs that provide a perfect solution for applications requiring high accuracy and low power consumption, such as in industrial automation, medical instrumentation, and consumer electronics.

Key Features

  • Resolution: The MCP3204T-CI/SL offers a 12-bit resolution, ensuring precise conversion from analog signals to digital data.
  • Channels: It includes four input channels, making it versatile for multiple signal inputs.
  • Interface: The device features a serial interface compatible with the SPI protocol, facilitating easy integration with most microcontrollers.
  • Supply Voltage: Operating with a supply voltage ranging from 2.7V to 5.5V, it supports both low-voltage and 5V systems.
  • Sampling Rate: With a maximum sampling rate of 100 ksps, the MCP3204T-CI/SL is capable of handling high-speed signal data with efficiency.
  • Package: It comes in a 14-pin TSSOP package, offering a compact footprint for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The MCP3204T-CI/SL's combination of features makes it suitable for a wide range of applications, including:

  • Data acquisition systems
  • Battery-operated devices
  • Portable instrumentation
  • Smart sensors
  • Automotive electronics
  • Remote monitoring systems

In summary, the MCP3204T-CI/SL from Microchip Technology is a robust and versatile ADC that offers excellent performance for applications that demand high accuracy and low power consumption. Its multiple input channels and compatibility with serial interfaces make it a highly adaptable component for a broad range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0455 $51.7735
41+ $2.4989 $102.4549
62+ $2.4208 $150.0896
86+ $2.3427 $201.4722
111+ $2.2646 $251.3706
148+ $2.0304 $300.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess