EN
  • EN
  • DE

UA733CNSR

Part No UA733CNSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO DIFF 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Differential
Output Type Differential
Number of Circuits 1
Operating Supply Current 16mA
Channel Output Current 3.6mA
Mounting SMD (SMT)
Case / Package 14-SOP
Win Source Part Number 139023-UA733CNSR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA733CNSR CAD Model

Description

The UA733CNSR is a high-performance, monolithic video amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This versatile integrated circuit (IC) is tailored for a wide array of applications that require reliable video signal amplification, including television receivers, closed-circuit TV systems, and other video processing equipment.

At the heart of the UA733CNSR lies its differential input stage, which ensures excellent noise rejection and a stable operation. The IC features a wide bandwidth, making it capable of handling video signals with minimal distortion and high fidelity. Its high gain and fast slew rate contribute to a clear and sharp video output, which is essential for high-quality imaging applications.

One of the key benefits of the UA733CNSR is its ease of use. The IC is designed for single-supply operation, ranging from 9V to 18V, providing flexibility in various system designs. Furthermore, the low quiescent current draw makes it an energy-efficient choice for battery-powered devices or applications where power conservation is critical.

The UA733CNSR also includes internal clamp circuitry, which is particularly useful for clamping the sync tip of video signals to a predetermined DC level. This feature simplifies the design of sync separation circuits and ensures consistent performance in video applications.

For designers and engineers, the UA733CNSR is available in a standard 14-pin plastic package, which is easy to integrate into existing PCB layouts. Texas Instruments provides comprehensive technical support and detailed datasheets to assist with the integration and application of this IC in various systems.

In summary, the UA733CNSR from Texas Instruments is a robust and versatile video amplifier that offers excellent performance in a wide range of video applications. Its high bandwidth, differential input stage, and internal clamp circuitry make it an ideal choice for designers seeking a reliable and efficient solution for video signal amplification.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Harris Corporation
Video Amp 1 Video
Need more? Email Us
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess