Microchip Technology MCP2561T-E/SN CAN Transceiver
The MCP2561T-E/SN from Microchip Technology is a high-speed CAN (Controller Area Network) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed for high-speed automotive networking applications, it is compliant with the ISO 11898 standard, ensuring reliable communication in harsh environments.
This transceiver is capable of transmitting and receiving at speeds of up to 1 Mbps. The MCP2561T-E/SN features a wide operating voltage range from 4.5V to 5.5V, making it suitable for a variety of automotive and industrial applications. It also boasts a standby mode, which allows the system to minimize power consumption when the CAN network is not in use.
- Device Type: CAN Transceiver
- Package / Case: SOIC-8
- Mounting Type: Surface Mount
- Temperature Range: -40°C to +125°C
- Supply Voltage: 4.5V to 5.5V
- Data Rate: Up to 1 Mbps
- Compliance: ISO 11898 standard
- Features: High electromagnetic immunity, low electromagnetic emissions
- Applications: Automotive systems, industrial networks, and heavy vehicle communication systems
The MCP2561T-E/SN transceiver is also designed with protection features such as thermal shutdown, short-circuit protection, and an overtemperature shutdown which enhances its robustness in demanding applications. Additionally, the device provides differential transmit and receive capability, which allows it to handle the high noise environment of automotive and industrial networks.
With its small footprint and robust feature set, the MCP2561T-E/SN is an excellent choice for designers looking to implement reliable CAN communication in their automotive or industrial control systems. Microchip Technology's commitment to quality ensures that this transceiver will perform reliably in the field, helping to maintain the integrity and efficiency of communication networks.