EN
  • EN
  • DE

MCP25612FDT-E/SL

Part No MCP25612FDT-E/SL
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 2/2 14SOIC / 2/2 Transceiver CANbus 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 2/2
Duplex -
Receiver Hysteresis 200 mV
Data Rate 8Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MCP25612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353963-MCP25612FDT-E/SL
Ultra Librarian 3D Model Ultra Librarian MCP25612FDT-E/SL CAD Model

Description

Microchip Technology's MCP25612FDT-E/SL CAN Transceiver

The MCP25612FDT-E/SL is a standout CAN (Controller Area Network) transceiver chip from the reputable Microchip Technology. This device is designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. It is particularly tailored for automotive applications and industrial automation systems where reliable data communication is essential.

The MCP25612FDT-E/SL operates over a broad voltage range of 4.5V to 5.5V and is capable of transmitting and receiving at speeds of up to 1 Mbps. With its robust design, the transceiver is able to withstand the harsh conditions typical of automotive environments, including those related to electrical transients.

One of the key features of this transceiver is its cross-wire protection, which safeguards the device against damage due to wiring errors. Additionally, it has a thermal protection mechanism to prevent overheating, and it is resistant to electromagnetic interference (EMI), which is crucial for maintaining signal integrity in electrically noisy environments.

The device is also compliant with the ISO 11898-2 and ISO 11898-5 standards, ensuring compatibility with existing CAN systems and enabling a reliable communication network for data exchange. This makes it a suitable choice for the development of advanced automotive systems, such as powertrain, chassis control, and body electronics.

Moreover, the MCP25612FDT-E/SL features a low-power standby mode, which significantly reduces power consumption when the network is idle or when the device is not in active use. This energy-saving characteristic is particularly beneficial for battery-operated systems where power efficiency is a priority.

The package of the MCP25612FDT-E/SL is a 14-pin TSSOP (Thin Shrink Small Outline Package), which is not only space-efficient but also allows for a compact PCB design. This compact form factor is advantageous for designs where board space is at a premium.

In summary, the MCP25612FDT-E/SL from Microchip Technology is a robust, high-speed CAN transceiver that offers reliable performance, electromagnetic immunity, and low-power operation, making it an ideal choice for automotive and industrial applications requiring efficient and secure data communication.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess