EN
  • EN
  • DE

MCP2518FDT-H/SLVAO

Part No MCP2518FDT-H/SLVAO
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description STAND-ALONE LOW POWER CAN FD CON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol CAN
Function Controller
Interface SPI
Standards CAN 2.0
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 20mA
Temperature Range - Operating -40°C ~ 150°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Standard Package 2,600 pcs
REACH Status REACH Unaffected
Win Source Part Number 966646-MCP2518FDT-H/SLVAO
Ultra Librarian 3D Model Ultra Librarian MCP2518FDT-H/SLVAO CAD Model

Description

Microchip Technology's MCP2518FDT-H/SLVAO CAN FD Controller

The MCP2518FDT-H/SLVAO is a high-performance CAN (Controller Area Network) FD (Flexible Data-rate) controller with an integrated SPI interface, designed and manufactured by Microchip Technology. This advanced controller is engineered to interface with microcontrollers (MCUs) that do not have a built-in CAN FD, providing a seamless solution for applications requiring high-speed, reliable communication in automotive, industrial, and networking environments.

Key Features:

  • CAN FD Capabilities: Supports both CAN 2.0B and CAN FD standards, allowing for data rates exceeding the classical CAN limits of 1 Mbps and enabling data rates up to 8 Mbps.
  • High Integration: Comes with an integrated 20 MHz oscillator and 128 bytes of receive and transmit FIFOs, which reduces the need for external components and simplifies system design.
  • Flexible Data Rate: The device's flexible data rate ensures compatibility with legacy CAN systems while providing the benefits of higher bandwidth when needed.
  • Time-Stamping: Features a Time-Stamp feature with a 32-bit timer, aiding in system diagnostics and network analysis.
  • SPI Interface: The high-speed SPI interface facilitates fast communication with the host MCU, offering speeds up to 20 MHz.
  • Robust Design: The controller is designed for harsh environments, featuring an extended temperature range and meeting automotive reliability standards.

Applications:

Ideal for a wide range of applications, the MCP2518FDT-H/SLVAO is particularly suited for:

  • Automotive networks, including advanced driver-assistance systems (ADAS), infotainment, and body control modules.
  • Industrial automation and control systems requiring high-speed, reliable data transfer.
  • Medical equipment with the need for deterministic communication.
  • Networking equipment, such as routers and switches, where enhanced bandwidth and reliability are necessary.

Conclusion:

Microchip's MCP2518FDT-H/SLVAO is a versatile and robust CAN FD controller that offers advanced features for complex communication requirements. Its integration, high-speed capabilities, and reliability make it an excellent choice for enhancing communication in a variety of critical applications.

You May Also Be Interested in

Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess