EN
  • EN
  • DE

CHP11003322FLF

Part No CHP11003322FLF
Manufacturer International Resistive
Catalog Custom Parts (B - D)
Description MELF Resistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1224421-CHP11003322FLF
Categories Custom Parts
Manufacturer International Resistive
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CHP11003322FLF CAD Model

Description

The CHP11003322FLF is a custom precision resistor manufactured by International Resistive Company (IRC). It is designed for applications requiring highly stable and accurate resistance values. This resistor is part of IRC's CHP series, known for its high power and precision.

Applications

  • Precision instrumentation
  • Medical equipment
  • Aerospace applications
  • High-end audio equipment
  • Calibration equipment

Features

  • High precision resistance values
  • Low Temperature Coefficient of Resistance (TCR)
  • High stability over a wide temperature range
  • Excellent long-term stability
  • Low noise
  • High power handling capability
  • Flameproof protection

Benefits

  • Ensures accurate and reliable circuit performance
  • Minimizes resistance drift due to temperature variations
  • Provides consistent performance over the lifespan of the equipment
  • Reduces errors in sensitive measurement circuits
  • Allows for higher power dissipation without compromising accuracy
  • Enhances the safety and reliability of the system

Specifications

While specific specifications depend on the exact configuration (represented by the part number), the CHP series generally offers:

  • Resistance Range: Typically available in a wide range (e.g., 1 Ohm to several Mega Ohms)
  • Tolerance: Available in very tight tolerances (e.g., ±0.1%, ±0.01%)
  • TCR: Very low TCR values are achievable (e.g., ±5 ppm/°C, ±10 ppm/°C)
  • Power Rating: Varies depending on the package size and resistance value
  • Operating Temperature Range: Typically -55°C to +155°C

For detailed specifications, refer to the manufacturer's datasheet for the specific part number CHP11003322FLF. The alphanumeric string within the part number itself typically encodes specific resistance value, tolerance and TCR details.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
C&K Components
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
TDK Corporation
Lowest to $0.0244
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess