EN
  • EN
  • DE

AC0603FR-075R6L

Part No AC0603FR-075R6L
Manufacturer Yageo
Catalog Resistors
Description Thick Film Resistors - SMD 5.6 Ohms 100 mW 0603 1% AEC-Q200 Standard Power Version
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Series AC
Resistance 5.6 Ohms
Power Rating 100 mW (1/10 W)
Tolerance 1 %
Temperature Coefficient 200 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 75 V
Case Code - in 0603
Case Code - mm 1608
Application Automotive Grade
Qualification AEC-Q200
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 0.45 mm (0.018 in)
Length 1.6 mm (0.063 in)
Technology Thick Film
Termination Style SMD/SMT
Type General Purpose Resistor
Width 0.8 mm (0.031 in)
Brand YAGEO
Mounting Style PCB Mount
Product Type Thick Film Resistors
Standard Pack Qty 5000
Subcategory Resistors
Ultra Librarian 3D Model Ultra Librarian AC0603FR-075R6L CAD Model

You May Also Be Interested in

Draloric
RES 1.8K OHM 5W 5% AXIAL
Lowest to $0.7663
Vishay
RES 51 OHM 1% 1/16W 0402
Need more? Email Us
Draloric
RES ARRAY 2 RES 2K OHM 0606
Lowest to $2.6154
Vishay
RES SMD 499 OHM 1% 1/5W 0402
Lowest to $0.0354
Vishay
RES SMD 1.8K OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES SMD 2.4K OHM 1% 1/16W 0402
Lowest to $0.0144
Draloric
RES 39 OHM 3W 5% AXIAL
Need more? Email Us
Vishay
RES 27K OHM 1% 1/16W 0402
Lowest to $0.0066
Vishay
RES SMD 1 OHM 1% 1/16W 0402
Lowest to $0.0227

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18,520+ $0.0027 $50.0040
43,480+ $0.0023 $100.0040
68,185+ $0.0022 $150.0070
95,240+ $0.0021 $200.0040
119,050+ $0.0021 $250.0050
166,670+ $0.0018 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,040 pieces
MOQ: 18520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess