EN
  • EN
  • DE

MCP2518FDT-H/QBBVAO

Part No MCP2518FDT-H/QBBVAO
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description STAND-ALONE LOW POWER CAN FD CON / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol CAN
Function Controller
Interface SPI
Standards CAN 2.0
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 20mA
Temperature Range - Operating -40°C ~ 150°C
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-VDFN (4.5x3)
Standard Package 6,000
REACH Status REACH Unaffected
Win Source Part Number 1337883-MCP2518FDT-H/QBBVAO
Ultra Librarian 3D Model Ultra Librarian MCP2518FDT-H/QBBVAO CAD Model

Description

MCP2518FDT-H/QBBVAO - Microchip Technology

The MCP2518FDT-H/QBBVAO is a cutting-edge CAN (Controller Area Network) FD controller that offers high-speed communication suitable for automotive and industrial applications. Manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors, this product provides a flexible data rate (CAN FD) capable of higher bandwidth and increased data throughput.

Featuring an external CAN FD controller that works with any microcontroller (MCU) with a Serial Peripheral Interface (SPI), the MCP2518FDT-H/QBBVAO is designed to interface seamlessly with your existing system architecture. This product is particularly adept at handling the robust demands of modern in-vehicle networks, which require high-speed data transmission and reliable performance under harsh conditions.

The MCP2518FDT-H/QBBVAO supports both CAN 2.0B and CAN FD, making it a versatile solution for systems that need to work with legacy CAN networks as well as newer, faster networks. The enhanced features of CAN FD, such as improved data integrity and error handling mechanisms, make this controller an ideal choice for critical systems where data accuracy and reliability are paramount.

This device comes in a QFN package, which is known for its small footprint and excellent thermal performance. The small form factor of the MCP2518FDT-H/QBBVAO makes it an excellent choice for space-constrained applications. Additionally, the product is designed for high-temperature operation, further enhancing its suitability for automotive and industrial environments.

Microchip Technology ensures that the MCP2518FDT-H/QBBVAO meets the stringent quality and performance standards required for modern electronic systems. Users can also take advantage of Microchip's strong technical support and extensive documentation, making the integration of this CAN FD controller into their projects both straightforward and efficient.

In summary, the MCP2518FDT-H/QBBVAO from Microchip Technology represents a robust and flexible solution for high-speed CAN communication, offering the reliability and performance needed for the most demanding applications.

You May Also Be Interested in

Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0932 $50.9320
24+ $4.1790 $100.2960
38+ $4.0484 $153.8392
52+ $3.9178 $203.7256
67+ $3.7872 $253.7424
89+ $3.3955 $302.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,712 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess