EN
  • EN
  • DE

MCP23016-I/SO

Part No MCP23016-I/SO
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 090301-MCP23016-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP23016-I/SO CAD Model

Description

Microchip Technology's MCP23016-I/SO: A Versatile I/O Expander

The MCP23016-I/SO from Microchip Technology is an integrated circuit designed to expand the input/output (I/O) capabilities of microcontroller-based systems. This particular chip is part of Microchip's extensive range of I/O expanders and offers a convenient solution for applications requiring additional I/O ports without the need for a larger microcontroller or processor.

Key Features

  • 16-Bit I/O Expander: The MCP23016-I/SO provides an additional 16 I/O ports that can be configured as either inputs or outputs, giving designers the flexibility to adapt to various application requirements.
  • I2C Interface: It utilizes the industry-standard Inter-Integrated Circuit (I2C) serial interface for communication, which allows for easy integration with most microcontrollers and processors, as well as the ability to cascade multiple devices on the same bus.
  • High-Speed Operation: This device supports a 100 kHz (Standard-mode) and 400 kHz (Fast-mode) data transfer rate, ensuring efficient communication with the host controller.
  • SOIC Package: The MCP23016-I/SO comes in a Small Outline Integrated Circuit (SOIC) package, which is suitable for surface-mount technology and ideal for space-constrained applications.
  • Addressable Interface: Up to eight MCP23016 devices can share the same I2C bus, thanks to its addressable interface, allowing for the control of up to 128 additional I/Os.
  • Polarity Inversion Register: This feature allows users to invert the polarity of the input port data without affecting the actual data on the port.

Applications

The MCP23016-I/SO is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Home automation
  • Robotics
  • Server management
  • Automotive controls

With its ability to interface with current microcontroller technologies, the MCP23016-I/SO is a cost-effective way to expand the I/O capabilities of an embedded system without the need to redesign the entire architecture. Whether you're looking to manage more inputs, drive additional outputs, or simply streamline your design, the MCP23016-I/SO from Microchip Technology is a robust solution for your I/O expansion needs.

You May Also Be Interested in

Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5236 $52.8540
35+ $2.8912 $101.1920
54+ $2.8009 $151.2486
74+ $2.7105 $200.5770
96+ $2.6202 $251.5392
128+ $2.3491 $300.6848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess