EN
  • EN
  • DE

MCP23009-E/SS

Part No MCP23009-E/SS
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description 8-Bit I/O Expander with Open-Drain Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Number of I/O 8
Interface I2C
Interrupt Output Yes
Features POR
Output Type Open Drain
Current - Output Source/Sink 25mA
Clock Frequency 3.4MHz
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1221010-MCP23009-E/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP23009
Introduction Date December 11, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP23009-E/SS CAD Model

Description

Microchip Technology's MCP23009-E/SS I/O Expander

The MCP23009-E/SS is a versatile 8-bit I/O expander from Microchip Technology, designed to provide additional I/O capabilities to microcontrollers via the I²C interface. This highly integrated device is an excellent solution for applications where additional I/Os are needed, and it is particularly useful in situations where PCB space is at a premium.

Encased in a compact SSOP-20 package, the MCP23009-E/SS is equipped with an array of features that make it a robust and flexible component for a wide range of applications. The device operates over a broad voltage range of 1.8V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems and ensuring compatibility with a variety of microcontrollers.

Key Features:

  • Interface: Easy-to-use I²C interface, supporting standard, fast, and high-speed modes.
  • Expandability: Up to eight devices on the same bus, providing up to 64 additional I/Os.
  • Configurability: Each I/O can be configured as an input or output, providing versatility in application design.
  • Interrupt Output: Configurable interrupt output pin to alert the host microcontroller when input state changes.
  • Polarity Inversion: Input polarity inversion registers allow for easy data interpretation.
  • Output Drive: Open-drain or push-pull output configurations for varied design requirements.
  • Power-Saving: Low standby current, ideal for battery-operated applications.

The MCP23009-E/SS is perfect for expanding the I/O capabilities in applications such as home automation, industrial control, and consumer electronics. Its ability to interface with multiple devices on the same bus makes it an excellent choice for complex systems requiring numerous inputs and outputs without the need for additional microcontrollers.

Overall, the MCP23009-E/SS from Microchip Technology is a reliable and cost-effective solution for system designers looking to enhance the I/O functionality of their projects without increasing the complexity or size of their PCB layouts.

You May Also Be Interested in

Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess