Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leadtrend
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827434-LD7539RGL
Ultra Librarian 3D Model Ultra Librarian LD7539RGL CAD Model

Description

The LD7539RGL is a low start-up current, current mode PWM controller from Leadtrend Technology. It is designed for high-performance, low standby power consumption switching power supplies. This controller is commonly used in applications like AC/DC adapters, open frame power supplies, and LED lighting.

Applications

  • AC/DC Adapters: Powering devices like laptops, mobile phones, and other electronic gadgets.
  • Open Frame Power Supplies: Used in various electronic equipment where a compact and efficient power supply is needed.
  • LED Lighting: Providing efficient and regulated power to LED lighting systems.
  • Standby Power Supplies: Maintaining a low power state for electronic devices when they are not in active use.
  • Battery Chargers: Efficiently charging batteries in various applications.

Features

  • Low Start-up Current: Minimizes power consumption during start-up.
  • Current Mode PWM Control: Provides excellent line regulation and load regulation.
  • Leading Edge Blanking: Eliminates false triggering caused by the turn-on spike of the power MOSFET.
  • Frequency Jittering: Reduces EMI (Electromagnetic Interference) noise.
  • Over Voltage Protection (OVP): Protects the circuit from overvoltage conditions.
  • Over Current Protection (OCP): Protects the circuit from overcurrent conditions.
  • Short Circuit Protection (SCP): Protects the circuit from short-circuit conditions.
  • Under Voltage Lockout (UVLO): Prevents the controller from operating under low voltage conditions.

Benefits

  • High Efficiency: Current mode control and low start-up current contribute to high power conversion efficiency.
  • Reduced EMI Noise: Frequency jittering minimizes electromagnetic interference.
  • Reliable Protection: Integrated protection features safeguard the circuit from damage.
  • Low Standby Power: Meets stringent energy efficiency requirements.
  • Cost-Effective Solution: Provides a good balance of performance and cost.

Additional Details

The LD7539RGL is designed to meet the demanding requirements of modern power supplies. It offers a range of features that improve efficiency, reduce EMI, and enhance reliability. Its integrated protection functions safeguard the circuit from common fault conditions. The device is typically used in flyback converter topologies.

Technical Specifications:

  • Operating Voltage Range: Typically 8V to 28V (Consult Datasheet)
  • Switching Frequency: 65 kHz (Typical)
  • Start-up Current: Low, typically in the microampere range.
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOT-26

You May Also Be Interested in

Cree Inc.
Need more? Email Us
ECAD model for XPGWHT-01-5D1-R50-02
Realtek
Lowest to $36.4548
ECAD model for RTL8111GS-CG
Diodes Incorporated
Lowest to $2.1546
ECAD model for SBR10E45P5
XLSemi
Need more? Email Us
ECAD model for XL5005E1
Cree Inc.
Need more? Email Us
ECAD model for XPEAMB-L1-A30-N4-C-01
Box Partners
2 MIL PALLET COVERS, 54"X44"X72"
Need more? Email Us
ECAD model for PC112
Murata Electronics North America
Need more? Email Us
ECAD model for XRCMR30M395FEQAOJ1
Mitsubishi
Need more? Email Us
ECAD model for M5M27C101K-12
Hynix Semiconductor
Need more? Email Us
ECAD model for YACF4F1C9SCC-060A

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6947 $67.7880
95+ $1.3906 $132.1070
145+ $1.3479 $195.4455
200+ $1.3039 $260.7800
260+ $1.2600 $327.6000
345+ $1.1306 $390.0570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention