EN
  • EN
  • DE

MCP2200T-I/SS

Part No MCP2200T-I/SS
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description USB 2.0 to UART Protocol Converter with GPIO | IC USB 2.0 - UART 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Protocol USB
Function Bridge, USB to UART
Interface UART
Standards USB 2.0
Supply Voltage (V) 3V ~ 5.5V
Supply Current 13mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number MCP2200
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221008-MCP2200T-I/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP2200T-I/SS CAD Model

Description

Microchip Technology MCP2200T-I/SS USB to UART Serial Converter

The MCP2200T-I/SS is a highly-integrated USB-to-UART serial converter from Microchip Technology, designed to provide a simple and efficient solution for adding USB connectivity to embedded systems. This versatile and cost-effective device allows for easy implementation of USB connectivity without the need for extensive firmware development, making it an ideal choice for a wide range of applications, including industrial controls, medical devices, and any microcontroller-based projects that require a serial connection to a computer.

The MCP2200T-I/SS comes in a compact SSOP-20 package and features a full-speed USB 2.0-compliant interface at 12 Mbps. It supports the USB-IF Battery Charging Specification Rev. 1.1, which allows for enhanced power management and faster charging times for battery-powered devices. The device also includes eight general-purpose input/output (GPIO) pins, offering additional flexibility for interfacing with other circuitry or for use in custom applications.

One of the key advantages of the MCP2200T-I/SS is its built-in EEPROM, which provides storage for configuration settings and can be used to customize the USB Vendor ID (VID), Product ID (PID), device serial number, and other descriptors. This enables developers to create unique and identifiable USB devices.

The device supports baud rates ranging from 300 to 1 Mbps and includes a 256-byte buffer to handle data throughput. It also features configurable clock output, hardware flow control, and support for signal LEDs, which provide visual indicators for power, TX, and RX activity.

Microchip Technology provides comprehensive support for the MCP2200T-I/SS, including drivers, software libraries, and development tools that simplify integration and reduce time to market. The device is also compatible with the HID class, allowing for driverless operation in supported operating systems, which can be particularly useful for rapid prototyping and development.

Overall, the MCP2200T-I/SS is a robust and reliable solution for adding USB to serial communication to a variety of electronic projects, offering ease of use, flexibility, and the quality assurance of Microchip Technology.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Maxim Integrated
Lowest to $10.0855
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4714 $51.8994
50+ $2.0278 $101.3900
77+ $1.9645 $151.2665
106+ $1.9011 $201.5166
137+ $1.8377 $251.7649
183+ $1.6476 $301.5108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess