EN
  • EN
  • DE

MCP2200-I/MQ

Part No MCP2200-I/MQ
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB TO UART 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Protocol USB
Function Bridge, USB to UART
Interface UART
Standards USB 2.0
Voltage - Supply 3V ~ 5.5V
Current - Supply 13mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-VQFN (5x5)
Base Product Number MCP2200
Standard Package 73 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846468-MCP2200-I/MQ
Ultra Librarian 3D Model Ultra Librarian MCP2200-I/MQ CAD Model

Description

The MCP2200-I/MQ is a high-performance USB to UART serial converter from Microchip Technology, designed to provide seamless communication between a USB interface and UART-based devices. This versatile integrated circuit (IC) is perfect for developers looking to implement USB connectivity in their projects without the complexity of firmware development associated with full-speed USB devices.

Key Features

  • USB 2.0 Compliant: The MCP2200 supports full-speed USB at 12 Mbps and is compliant with USB 2.0 specifications, ensuring broad compatibility with USB hosts.
  • Integrated UART: The device offers a built-in UART interface with data rates up to 1 Mbps, providing a simple way to bridge USB and serial communication.
  • Configurable Options: It comes with 256 bytes of integrated user EEPROM, allowing customization of the USB configuration descriptors such as Vendor ID (VID), Product ID (PID), and other device characteristics.
  • GPIO Functionality: Eight general-purpose input/output (GPIO) pins are available, offering additional interfacing capabilities and eliminating the need for separate GPIO controllers.
  • LED Driver Pins: Dedicated pins for driving LEDs are included, which can be used to indicate serial traffic and provide visual feedback for the connection status.
  • Crystal-less Operation: The MCP2200-I/MQ can operate without an external crystal, reducing the overall bill of materials and simplifying the design.
  • Driver Support: It supports drivers for Windows, Mac OS, and Linux, facilitating easy integration across different operating systems without the need for additional software development.

Applications

The MCP2200-I/MQ is ideal for a wide range of applications, including but not limited to:

  • PC-based automation controls
  • USB to RS-232/RS-485 converters
  • USB interface for medical instruments
  • Industrial control and monitoring systems
  • Upgrade of legacy peripherals to USB

With its compact 20-pin QFN package, the MCP2200-I/MQ offers a small footprint solution for space-constrained applications. Its ease of use and robust feature set make it an excellent choice for developers looking to add USB connectivity with minimal design effort.

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7180 $52.0520
33+ $3.0507 $100.6731
51+ $2.9553 $150.7203
70+ $2.8600 $200.2000
91+ $2.7647 $251.5877
122+ $2.4787 $302.4014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess