The RFD16N05LSM96 is an N-Channel enhancement mode power MOSFET from Fairchild Semiconductor (now ON Semiconductor). It is designed for applications requiring high performance and efficiency in power management. This MOSFET utilizes advanced planar stripe, DMOS technology and offers fast switching, robust body diode, and low on-resistance.
Applications:
- DC-DC converters
- Power management in portable devices
- Motor control
- Load switching
- Synchronous rectification
Features:
- Low on-resistance (RDS(on)) to minimize conduction losses
- High switching speed for efficient operation
- Low gate charge (Qg) for reduced drive power requirements
- Avalanche energy rated
- RoHS compliant
Benefits:
- Improved power efficiency due to low RDS(on) and fast switching
- Reduced component count and board space due to integrated features
- Enhanced system reliability due to robust design and avalanche rating
- Simplified thermal management due to low power dissipation
- Environmentally friendly due to RoHS compliance
Additional Details:
The RFD16N05LSM96 features a drain-source voltage (VDS) of 50V and a continuous drain current (ID) of up to 16A. Its low on-resistance ensures minimal power loss during conduction, making it suitable for high-efficiency power conversion. The fast switching speed further contributes to efficiency by reducing switching losses. The device is available in a surface-mount package, suitable for automated assembly. This MOSFET's robust design and avalanche rating provide increased reliability in demanding applications. The gate threshold voltage is optimized for logic-level drive, simplifying the drive circuitry and reducing overall system cost. It is commonly used in applications requiring efficient power conversion and management.