EN
  • EN
  • DE

MCP2130T-I/UN

Part No MCP2130T-I/UN
Manufacturer Microchip Technology
Catalog Interface - Encoders, Decoders, Converters
Description IC IRDA ENCODER/DECODER 10MSOP / Infrared Encoder/Decoder IC 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type Infrared Encoder/Decoder
Voltage - Supply, Digital 2.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number MCP2130
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342782-MCP2130T-I/UN
Ultra Librarian 3D Model Ultra Librarian MCP2130T-I/UN CAD Model

Description

Microchip Technology MCP2130T-I/UN - IrDA Standard Protocol Stack Controller

The MCP2130T-I/UN is a versatile and compact infrared communication controller from Microchip Technology, designed to facilitate IrDA standard protocol stack implementation. This device is an ideal solution for applications requiring wireless infrared data communication and is compliant with the IrDA standard physical layer specifications.

Key Features:

  • IrDA Compliant: Fully supports the IrDA physical layer specification, ensuring compatibility with other IrDA devices.
  • Serial Interface: Equipped with a UART interface, it can easily connect to most microcontrollers for seamless data transfer.
  • Programmable Baud Rate: Offers a flexible baud rate generator, which can be programmed to match the required baud rate for various applications.
  • Low Power Consumption: Designed for power-sensitive applications, it operates in low-power modes to conserve energy.
  • Compact Packaging: Available in a 14-pin TSSOP package, making it suitable for space-constrained applications.

Applications:

The MCP2130T-I/UN is widely used in applications where short-range, line-of-sight infrared communication is needed. It is suitable for:

  • Wireless data logging and transfer
  • Consumer electronics control, such as remote controls
  • Medical devices and healthcare equipment
  • Mobile device accessories and synchronization
  • Point-of-sale terminals

Technical Specifications:

  • Supply Voltage: Operates in the range of 2.7V to 5.5V.
  • Temperature Range: Industrial temperature range from -40°C to +85°C.
  • Quality: Built to meet high-quality standards, ensuring reliability and performance.

With the MCP2130T-I/UN, Microchip Technology provides a reliable and easy-to-use solution for adding infrared communication capability to a wide variety of electronic devices. Its small form factor, coupled with its low power consumption and comprehensive feature set, makes it an excellent choice for designers looking to implement IrDA-based communication protocols in their products.

You May Also Be Interested in

Rochester Electronics
CHIP SCALE PAL/NTSC VIDEO ENCODE
Lowest to $103.3124
Analog Devices Inc.
IC VIDEO DECODER SDTV 64-LQFP
Lowest to $6.8999
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154
Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886
Broadcom Limited
IR 3/16 Encode/Decode IC
Lowest to $3.3291
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess