EN
  • EN
  • DE

PIC24HJ256GP210A-I/PT

Part No PIC24HJ256GP210A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features PIC series Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 24H
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name PIC24HJ256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889809-PIC24HJ256GP210A-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24HJ256GP210A-I/PT CAD Model

Description

Microchip Technology's PIC24HJ256GP210A-I/PT

The PIC24HJ256GP210A-I/PT is a high-performance, 16-bit microcontroller packed with a variety of features and capabilities designed for a wide range of applications. Manufactured by Microchip Technology, this microcontroller is part of the PIC24H series, which is renowned for its efficient operation, power management, and robust instruction set.

Key Features:

  • High-Performance CPU: The PIC24HJ256GP210A-I/PT boasts a modified Harvard architecture that allows for a seamless execution of instructions with a maximum speed of 40 MIPS (Million Instructions Per Second).
  • Large Memory: It comes with 256 KB of flash memory and 16 KB of RAM, providing ample space for complex applications and data storage.
  • Rich Peripherals: This microcontroller includes a variety of built-in peripherals such as timers, input/output ports, serial communication modules (UART, SPI, I2C), a 10-bit Analog-to-Digital Converter (ADC), and more, facilitating versatile hardware interfacing.
  • Dual Partition Flash with Live Update: The device supports firmware updating without service interruption, a critical feature for applications that cannot afford downtime.
  • Power Management: Designed with power efficiency in mind, it offers multiple power modes, including Idle and Sleep modes, which help in reducing power consumption for battery-powered applications.

Application Areas:

The PIC24HJ256GP210A-I/PT is ideal for a broad spectrum of applications, especially where efficient power usage and high processing capability are required. Common applications include:

  • Industrial Automation
  • Automotive Systems
  • Medical Devices
  • Consumer Electronics
  • Telecommunication Systems
  • Internet of Things (IoT) Devices

Package and Quality:

This microcontroller is available in a 64-pin TQFP (Thin Quad Flat Package) that is suitable for surface-mount technology, ensuring a compact footprint for space-constrained designs. The industrial temperature range version, denoted by the "-I" suffix, ensures reliable operation in harsh environments. As with all Microchip products, the PIC24HJ256GP210A-I/PT is designed to meet high-quality and reliability standards, providing a dependable solution for your embedded system needs.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2748 $57.0992
9+ $11.7126 $105.4134
14+ $11.3466 $158.8524
19+ $10.9806 $208.6314
24+ $10.6146 $254.7504
32+ $9.5165 $304.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess