EN
  • EN
  • DE

MCP2122-E/SN

Part No MCP2122-E/SN
Manufacturer Microchip Technology
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER/DECODER IRDA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Infrared Encoder/Decoder
Applications Data-Logging, Data Exchange
Analog Supply Voltage 1.8 V to 5.5 V
Digital Supply Voltage 1.8 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 083862-MCP2122-E/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP2122-E/SN CAD Model

Description

The MCP2122-E/SN from Microchip Technology is a versatile and efficient infrared encoder/decoder that serves as an interface between a standard UART port and an infrared (IR) data communication port. This compact and reliable component is particularly designed for applications that require IR communication following the IrDA® standard protocol.

Key Features

  • IrDA Standard: Compliant with the IrDA standard physical layer specifications, ensuring seamless integration with other compliant devices.
  • UART Interface: Easy connection to UART ports, enabling serial communication at selectable baud rates.
  • Low Power Consumption: Ideal for battery-powered devices due to its low-power operation mode.
  • Versatile Baud Rates: Supports baud rates from 1200 bps to 115.2 kbps, catering to a wide range of application requirements.
  • Small Footprint: Available in an 8-pin SOIC package, making it suitable for space-constrained applications.

Applications

The MCP2122-E/SN is an excellent choice for various applications, including:

  • Wireless Infrared Data Communication
  • Mobile Phones and Personal Digital Assistants (PDAs)
  • Printers and other peripherals
  • Medical and healthcare systems
  • Industrial and PC communication systems

Technical Specifications

Parameter Value
Operating Voltage 2.7V to 3.6V
Operating Temperature -40°C to +85°C
Package Type 8-pin SOIC

With its robust design and adherence to the IrDA standard, the MCP2122-E/SN is a reliable solution for adding infrared communication capabilities to a variety of electronic devices. Its ease of use and integration, coupled with Microchip's reputation for quality, make it a top choice for designers and engineers looking to implement IR communication in their projects.

You May Also Be Interested in

NXP / Nexperia
Video Encoder 3 DAC 10bit 44-Pin PQFP
Lowest to $4.9477
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
NXP / Nexperia
Lowest to $10.9484
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
AKM Semiconductor Inc.
Lowest to $30.6950
NXP / Nexperia
Lowest to $16.8087
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
STMicroelectronics
IC SIGNAL PROC RDS/RDBS 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER SD/HD 64LFCSP
Lowest to $7.0275

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0173 $50.8650
120+ $0.8348 $100.1760
190+ $0.8087 $153.6530
260+ $0.7826 $203.4760
335+ $0.7565 $253.4275
445+ $0.6782 $301.7990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess