The MCP2050-500E/MQ is a high-performance LIN (Local Interconnect Network) transceiver from Microchip Technology, designed to facilitate communication in automotive and industrial applications. This device is compliant with the LIN Bus 2.1/2.2/2.3 and SAE J2602 standards, ensuring interoperability and reliable performance in a range of environments.
Key Features
- Standard Compliance: Meets LIN Bus 2.1/2.2/2.3 and SAE J2602 specifications for seamless integration.
- Operating Voltage Range: Supports a wide operating voltage range from 6V to 27V, accommodating various system requirements.
- Temperature Range: Suitable for extreme conditions with an industrial temperature range of -40°C to +125°C.
- Robust Design: Features excellent EMC performance with low electromagnetic emission and high immunity.
- Low Power Mode: Includes a sleep and wake-up capability to ensure low power consumption during idle periods.
- High Integration: Integrates voltage regulator, LIN transceiver, and watchdog in a single package, minimizing external component count.
Applications
The MCP2050-500E/MQ is ideal for a wide range of applications, including but not limited to:
- Automotive networks
- Industrial control systems
- Building automation
- Consumer electronics
Package and Quality
Encased in a compact 8-pin QFN package, the MCP2050-500E/MQ is designed for space-constrained applications. It is also available in SOIC and PDIP packages, providing flexibility for various design layouts. Microchip Technology ensures high-quality standards, and this product is manufactured to meet automotive industry requirements, providing reliability and performance for critical applications.
With its robust feature set and compliance with industry standards, the MCP2050-500E/MQ LIN transceiver is an excellent choice for developers looking to create advanced, reliable communication systems in automotive and industrial environments.