EN
  • EN
  • DE

RM2DC3100JX50M

Part No RM2DC3100JX50M
Manufacturer Kemet
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 296678-RM2DC3100JX50M
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM2DC3100JX50M CAD Model

Description

The Kemet RM2DC3100JX50M is a ceramic resonator, a crucial component in many electronic circuits for generating stable frequencies. Ceramic resonators are favored for their compact size, cost-effectiveness, and reliable performance in timing and frequency control applications. This particular model is designed to provide precise and stable oscillations, ensuring optimal functionality in various electronic devices.

Applications

  • Microcontrollers: Used as a clock source for microcontrollers in embedded systems.
  • Remote Controls: Provides timing signals for remote control transmitters and receivers.
  • Consumer Electronics: Integrated into devices such as televisions, radios, and audio players.
  • Industrial Equipment: Used in industrial control systems and measurement instruments.
  • Automotive Electronics: Found in various automotive applications, including engine control units (ECUs).

Features

  • Precise Frequency: Offers a stable and accurate frequency output, ensuring reliable timing.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • Cost-Effective: Provides a low-cost solution for frequency generation compared to crystal oscillators.
  • Stable Performance: Delivers consistent performance over a wide range of temperatures.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits

  • Reliable Timing: Ensures accurate and stable timing signals for critical applications.
  • Easy Integration: Simple to integrate into electronic circuits, reducing design complexity.
  • Reduced Cost: Offers a cost-effective alternative to crystal oscillators without compromising performance.
  • Wide Operating Temperature: Maintains stable performance across a broad temperature range.
  • Environmental Compliance: Meets environmental standards, ensuring responsible manufacturing.

Additional Details

The RM2DC3100JX50M ceramic resonator is typically manufactured using piezoelectric ceramic materials, which exhibit the property of generating an electrical charge in response to mechanical stress, and vice versa. This property allows the resonator to oscillate at a specific frequency when an electrical signal is applied. The resonator is designed for surface mount technology (SMT) assembly, making it suitable for automated manufacturing processes. It typically operates at a frequency in the MHz range, providing a stable clock signal for various digital circuits. The resonator's frequency tolerance and stability are carefully controlled to ensure optimal performance in demanding applications. It is commonly used with load capacitors to fine-tune the oscillation frequency and improve stability.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess