EN
  • EN
  • DE

MCP2022-330E/P

Part No MCP2022-330E/P
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LIN TXRX ON-BOARD VREG 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 175mV
Supply Voltage - Operating 6 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 115961-MCP2022-330E/P
Ultra Librarian 3D Model Ultra Librarian MCP2022-330E/P CAD Model

Description

Microchip Technology MCP2022-330E/P LIN Transceiver

The MCP2022-330E/P from Microchip Technology is a robust and versatile LIN (Local Interconnect Network) transceiver designed to facilitate communication in automotive and industrial applications. This transceiver is compliant with the LIN Bus specification version 2.1 and SAE J2602, and it is also suitable for use in systems conforming to the ISO 17987-4 standard. The device provides a seamless interface between a microcontroller and the LIN bus, enabling reliable data transfer in complex systems.

Encased in a PDIP-8 package, the MCP2022-330E/P is designed with an integrated voltage regulator, which can supply up to 50 mA of output current. This feature allows for additional components, such as sensors or microcontrollers, to be powered directly from the transceiver, reducing the need for external power supplies and simplifying the overall system design.

One of the key features of this transceiver is its exceptional electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, which ensures the integrity and reliability of communication even in harsh electrical environments. This makes the MCP2022-330E/P an ideal choice for automotive networks where electrical noise and transient voltage spikes are common concerns.

Moreover, the MCP2022-330E/P supports a wide operating voltage range from 6V to 18V, with the capability to withstand up to 40V of load dump conditions. This robustness is critical for automotive applications where voltage levels can vary significantly during operation. The transceiver also features thermal protection and automatic thermal shutdown, which prevents damage from overheating.

With its integrated wake-up and bus fault detection capabilities, the MCP2022-330E/P can manage power consumption efficiently and ensure that the system can respond quickly to bus activities or error conditions. The device's low standby current makes it suitable for applications that require low power consumption in standby mode.

In summary, the MCP2022-330E/P from Microchip Technology is a highly reliable and feature-rich LIN transceiver that offers excellent performance for communication in automotive and industrial systems. Its integrated features and robust design make it a smart choice for designers looking to create efficient and durable LIN network applications.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess