EN
  • EN
  • DE

MAX7347ATE+T

Part No MAX7347ATE+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC CNTRL SW SOUND 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Applications Sound Cards, Players, Recorders
Supply Voltage - Operating 2.4 V to 3.6 V
Case / Package 16-TQFN (4x4)
Mounting Surface Mount
Win Source Part Number 003244-MAX7347ATE+T
Ultra Librarian 3D Model Ultra Librarian MAX7347ATE+T CAD Model

Description

Maxim Integrated MAX7347ATE+T Overview

The MAX7347ATE+T from Maxim Integrated is a sophisticated key switch controller and LED driver IC, designed to serve as an interface between input devices and the host in compact electronic systems. This IC is particularly ideal for applications where space is at a premium and multiple functionalities need to be integrated into a single chip.

Key Features

  • Multiple Key Inputs: The device supports up to 10 key switch inputs, which are internally debounced to eliminate false triggering from mechanical switch noise.
  • LED Driver Functionality: It includes a built-in LED driver capable of controlling up to 20 LEDs with individual intensity control, making it perfect for status indicators or backlit keypad applications.
  • Enhanced Interface: The MAX7347ATE+T communicates with the host system through a two-wire, I2C-compatible serial interface, allowing for easy integration and communication with most microcontrollers.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low supply current, making it suitable for battery-powered devices.
  • Adjustable LED Current: LED current can be set via an external resistor, giving designers flexibility in adjusting the brightness to their specific needs.
  • Wide Operating Temperature Range: The device is functional across a broad temperature range from -40°C to +85°C, ensuring reliable operation in diverse environments.

Applications

The MAX7347ATE+T is versatile and can be used in various applications, including:

  • Mobile Phones
  • PDAs and Handheld Computers
  • Portable Media Players
  • Personal Navigation Devices
  • Automotive Applications

Package and Quality

The device is available in a compact, 16-pin TQFN-EP (3mm x 3mm) package, which is RoHS compliant. The MAX7347ATE+T is also lead(Pb)-free, catering to environmentally conscious designs and meeting regulatory requirements for electronic products. Maxim Integrated ensures high product quality and reliability, making the MAX7347ATE+T a smart choice for designers looking to enhance the user interface experience in their next project.

You May Also Be Interested in

Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2321 $61.3926
14+ $8.3957 $117.5398
22+ $8.1335 $178.9370
30+ $7.8713 $236.1390
38+ $7.6091 $289.1458
51+ $6.8214 $347.8914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess