EN
  • EN
  • DE

MCP2021A-330E/MD

Part No MCP2021A-330E/MD
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000943-MCP2021A-330E/MD
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package Tube
Type Transceiver
Voltage - Supply 6V ~ 18V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (4x4)
Ultra Librarian 3D Model Ultra Librarian MCP2021A-330E/MD CAD Model

Description

Microchip Technology's MCP2021A-330E/MD: An Advanced LIN Transceiver

The MCP2021A-330E/MD by Microchip Technology is a high-performance Local Interconnect Network (LIN) transceiver that incorporates a voltage regulator and watchdog features. Designed to interface between a microcontroller and a LIN bus, this device is an essential component for automotive and industrial applications where reliable communication and robust performance are of paramount importance.

This transceiver operates with a nominal supply voltage of 5V, facilitated by an integrated voltage regulator with a 3.3V output, making it suitable for systems that require a stable voltage supply for the microcontroller and other peripherals. The regulator can deliver up to 70 mA of continuous current, which is ample for most low-power devices.

The MCP2021A-330E/MD comes in an 8-pin SOIC package, ensuring a compact footprint on the PCB while providing robust connectivity for the LIN communication interface. It supports the LIN bus specification 2.0, 2.1, and the SAE J2602 standard, which ensures compatibility with a wide range of LIN-compliant devices and systems.

Safety is a critical factor in automotive and industrial environments. The device's built-in watchdog timer helps to maintain system integrity by resetting the attached microcontroller in the event of a malfunction or software lock-up, thereby enhancing the overall system reliability.

The MCP2021A-330E/MD also features thermal shutdown protection and short-circuit protection on the LIN bus, adding an extra layer of security against potential damage from over-temperature conditions or electrical faults. Additionally, it offers excellent electromagnetic compatibility (EMC) performance, which minimizes the risk of interference with other electronic systems.

In conclusion, the MCP2021A-330E/MD from Microchip Technology is a versatile and reliable LIN transceiver that provides not only communication capabilities but also voltage regulation and safety features, making it an ideal choice for developers looking to create robust and secure LIN-based systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7928 $50.2704
44+ $2.2915 $100.8260
68+ $2.2199 $150.9532
94+ $2.1483 $201.9402
121+ $2.0767 $251.2807
162+ $1.8619 $301.6278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,638 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess