Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tube
Product Status Active
Programmable Verified
Type Code Hopping Encoder and Transponder
Applications Access Control Systems
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number HCS410
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920047-HCS410/SN
Ultra Librarian 3D Model Ultra Librarian HCS410/SN CAD Model

Description

The HCS410/SN from Microchip Technology stands as a testament to advanced security and convenience in the realm of remote keyless entry (RKE) systems. This sophisticated device integrates the renowned KEELOQ® code hopping technology, providing unmatched security for automotive and remote control applications.

Key Features:

  • KEELOQ® Code Hopping: The HCS410/SN utilizes a proprietary code hopping mechanism which ensures that every transmission is unique, thereby preventing code capture and replay attacks.
  • Secure Data Encryption: It features a programmable 64-bit serial number and 128-bit encryption keys, offering a high level of security through encryption algorithms.
  • EEPROM Memory: The device includes 1024 bits of EEPROM, partitioned into programmable user parameters, encryption keys, and configuration settings, all with the ability to endure a minimum of 100,000 erase/write cycles.
  • Low Power Consumption: Designed with power efficiency in mind, the HCS410/SN is ideal for battery-operated RKE systems, ensuring longer battery life and reliability.

Applications:

The HCS410/SN is perfectly suited for a variety of applications that require secure wireless communication. These include:

  • Automotive RKE systems
  • Garage door openers
  • Home security systems
  • Alarm systems

Technical Specifications:

The HCS410/SN is available in an 8-pin SOIC package and operates over an industrial temperature range. It offers a voltage range of 2.0V to 6.6V, making it versatile for various application requirements. The device also supports a wide range of oscillator frequencies, providing flexibility in system design.

Why Choose HCS410/SN?

With its robust security features, low power consumption, and flexible configuration options, the HCS410/SN from Microchip Technology is an excellent choice for developers looking to incorporate secure code hopping capabilities into their RKE systems or other secure wireless communication solutions.

You May Also Be Interested in

NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us
ECAD model for TZA1036HL/M1A,118
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
ECAD model for TSI568A-10GCLY
Maxim Integrated
Overvoltage Protectors with External pFET
Need more? Email Us
ECAD model for MAX4925ELT+
NXP / Nexperia
8-bit serial-in parallel-out shift register
Lowest to $0.4165
ECAD model for 74ALS164D
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.9222
ECAD model for TSI578A-10GILY
Applied Micro Circuits Corporation
GIGABIT ETHERNET TRANSCEIVER
Need more? Email Us
ECAD model for S2060D
Maxim Integrated
IC AUTHENTICATION CHIP 6-TDFN
Lowest to $7.8233
ECAD model for DS28E50Q+T
Silicon Labs
RF Microcontrollers - MCU
Lowest to $23.4587
ECAD model for SI4010-C2-AT
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
ECAD model for TSI564A-10GCLY

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2958 $67.7748
14+ $9.2687 $129.7618
22+ $8.9789 $197.5358
30+ $8.6891 $260.6730
39+ $8.3993 $327.5727
52+ $7.5301 $391.5652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,790 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention