Products specifications Report Issue?

Programmable Not Verified
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type MOSFET (N-Channel, P-Channel)
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Inverting
Rise / Fall Time (Typ) 40ns, 28ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Case / Package SOT-23-6
Supplier Device Package SOT-23-6
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1540382-MCP14A0051T-E/CH
Ultra Librarian 3D Model Ultra Librarian MCP14A0051T-E/CH CAD Model

You May Also Be Interested in

Texas Instruments
BUFFER/INVERTER MOSFET DRIVER / Gate Driver IC
Need more? Email Us
ECAD model for UCC3776N
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP
Lowest to $10.0901
ECAD model for LTC7000IMSE-1#WTRPBF
Texas Instruments
IC GATE DRVR GAN MOSFET / Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
Lowest to $10.8550
ECAD model for LMG1210RVRR
Microchip Technology
6A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DRIVER 6A HS 8CDIP
Need more? Email Us
ECAD model for TC4420IJA
Texas Instruments
DUAL PERIPHERAL DRIVERS
Lowest to $0.3443
ECAD model for SN75452BDRG4
IXYS
14 Ampere Low-Side Ultrafast MOSFET Drivers
Need more? Email Us
ECAD model for IXDN414PI
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for NCP5351D
Infineon Technologies
CURRENT SENSING SINGLE CHANNEL DRIVER | IC DRIVER 600V 200/420MA 8-SOIC
Lowest to $0.5205
ECAD model for IR21271S
Diodes Incorporated
IC GATE DRVR LOW-SIDE TSOT25
Need more? Email Us
ECAD model for DGD0216WT-7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention