Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.5V ~ 13.2V
Logic Voltage - VIL, VIH 1.607V, 1.615V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise / Fall Time 10ns, 10ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Family Part Number MIC44F20
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1222581-MIC44F20YMME
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC44F20YMME CAD Model

Description

Product Overview: MIC44F20YMME from Microchip Technology

The MIC44F20YMME is a cutting-edge, high-performance MOSFET driver designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This device is engineered to deliver exceptional efficiency and reliability for a wide range of power management applications.

Key Features

  • High-Speed Operation: The MIC44F20YMME is capable of driving MOSFETs at high frequencies, which is essential for applications requiring fast switching performance.
  • Dual Outputs: It features dual outputs that can provide a peak current of up to 6A, ensuring that the connected MOSFETs are switched on and off effectively.
  • Adaptive Dead-Time Management: This MOSFET driver includes adaptive dead-time management, which helps to minimize power dissipation and improve overall efficiency.
  • Wide Operating Voltage Range: The device operates over a supply voltage range of 4.5V to 16V, making it versatile for various power systems.
  • Under-Voltage Lockout (UVLO): The MIC44F20YMME is equipped with an under-voltage lockout feature that protects the device and the system by ensuring the driver operates only when the supply voltage is within a safe range.
  • Lead-Free and RoHS Compliant: In line with environmental standards, this MOSFET driver is lead-free and RoHS compliant, making it suitable for use in eco-friendly products.

Applications

The MIC44F20YMME is ideal for a variety of applications, including:

  • DC-DC Converters
  • Motor Controllers
  • Power Supplies
  • Class D Amplifiers
  • LED Lighting
  • High-Frequency Switching Circuits

Package and Availability

Microchip Technology's MIC44F20YMME comes in a compact 8-pin MSOP (Micro Small Outline Package) with an exposed pad for enhanced thermal performance. This package is suitable for space-constrained applications while allowing for efficient heat dissipation. For pricing, availability, and additional technical specifications, interested buyers should contact Microchip Technology or their authorized distributors.

With its robust feature set and versatile applications, the MIC44F20YMME from Microchip Technology stands out as a superior choice for designers and engineers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Texas Instruments
LM27222 High-Speed 4.5A Synchronous MOSFET Driver
Lowest to $2.8843
ECAD model for LM27222SD/NOPB
IXYS
9 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR 9A LOSIDE TO220-5
Need more? Email Us
ECAD model for IXDN409CI
Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Protection Features | IC DRVR MOSF SYNC BUCK OTP 8SOIC
Need more? Email Us
ECAD model for ISL6612CBZ
Texas Instruments
BUFFER/INVERTER MOSFET DRIVER / Gate Driver IC
Need more? Email Us
ECAD model for UCC3776N
Texas Instruments
DUAL PERIPHERAL DRIVERS
Lowest to $0.3443
ECAD model for SN75452BDRG4
Infineon Technologies
CURRENT SENSING SINGLE CHANNEL DRIVER | IC DRIVER 600V 200/420MA 8-SOIC
Lowest to $0.5205
ECAD model for IR21271S
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $8.6578
ECAD model for LTC7000EMSE-1#PBF
Renesas Electronics America
Synchronous Rectified Buck MOSFET Drivers | IC DRIVER MOSFET SYNC BUCK 8SOIC
Need more? Email Us
ECAD model for HIP6603BCBZ
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 24SOIC / Half-Bridge Gate Driver IC Non-Inverting 24-SOIC
Need more? Email Us
ECAD model for LT1162ISW#PBF

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention