EN
  • EN
  • DE

MCP1405-E/MF

Part No MCP1405-E/MF
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN-S (6x5)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN-S (6x5)
Family Name MCP1405
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884063-MCP1405-E/MF
Ultra Librarian 3D Model Ultra Librarian MCP1405-E/MF CAD Model

Description

Microchip Technology MCP1405-E/MF Product Overview

The MCP1405-E/MF from Microchip Technology is a robust and high-performance MOSFET driver designed to accommodate a wide range of applications. This compact device is housed in an 8-lead PDFN package, ensuring minimal footprint on the PCB, and is characterized by its exceptional ability to drive large capacitive loads with excellent speed and efficiency.

Key Features

  • High Peak Output Current: Capable of delivering up to 6A of peak current, the MCP1405-E/MF can drive large MOSFETs for high-power applications.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 4.5V to 18V, making it versatile for various circuit configurations and ensuring compatibility with a range of control logic levels.
  • Fast Rise and Fall Times: With rise and fall times typically under 25 ns, the MCP1405-E/MF ensures swift switching, which is crucial for reducing power loss and improving efficiency in power-conversion systems.
  • Low Shoot-Through Current: It incorporates matched rise and fall times to minimize the shoot-through current, which is essential for preventing damage to the MOSFETs during high-speed switching.
  • Latch-Up Protected: The driver is designed to withstand up to 500 mA of reverse current, providing robust protection against latch-up events.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the device from overheating, enhancing the safety and longevity of the MOSFET driver.

Applications

The MCP1405-E/MF is suitable for a diverse array of applications, including but not limited to, DC-DC converters, motor controllers, and power management systems. Its high-speed performance and reliability make it an excellent choice for designers looking to optimize their power systems for speed, efficiency, and compactness.

Quality and Reliability

As with all Microchip products, the MCP1405-E/MF is manufactured to the highest quality standards, with rigorous testing to ensure reliable performance in the most demanding conditions. Its robust design ensures that it can meet the needs of even the most critical applications where performance and durability are paramount.

You May Also Be Interested in

Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess