EN
  • EN
  • DE

MCP103T-270E/TT

Part No MCP103T-270E/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Micropower Voltage Supervisors | IC SUPERVISOR 2.63V LOW SOT-23B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 80ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number MCP103
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1220878-MCP103T-270E/TT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP103T-270E/TT CAD Model

Description

The MCP103T-270E/TT is a highly reliable voltage supervisory device designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact component is essential for applications that require precise monitoring of their power supply to ensure consistent operation and protection against undesirable system resets.

Key Features

  • Voltage Threshold: The MCP103T-270E/TT supervisory circuit has a preset voltage threshold of 2.7V, making it suitable for low voltage applications that require a tight control over their operating voltage.
  • Accuracy: With a high degree of accuracy, this device ensures reliable monitoring and control, which is critical for maintaining system stability and performance.
  • Low Power Consumption: Designed for efficiency, the MCP103T-270E/TT consumes minimal power, contributing to the overall energy efficiency of the system it is integrated into.
  • Reset Timeout: It features a 350 ms minimum reset timeout delay, providing ample time for the system to stabilize before returning to operation after a voltage dip or surge.
  • Temperature Range: The operating temperature range of -40°C to +85°C allows the device to perform reliably in a variety of environmental conditions.
  • Package: It comes in a compact SOT-23 package, making it ideal for space-constrained applications.

Applications

The MCP103T-270E/TT is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Microcontroller Systems
  • Industrial Controls
  • Automotive Systems
  • Medical Devices

Why Choose MCP103T-270E/TT?

Choosing the MCP103T-270E/TT for your application ensures that your system is guarded by a high-quality supervisory circuit that will maintain system integrity through voltage fluctuations. Its precision, low power consumption, and robust design make it an indispensable component for any power-sensitive design. With Microchip Technology's reputation for quality and support, the MCP103T-270E/TT is an excellent choice for designers looking to enhance system reliability and longevity.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3472 $53.8880
95+ $1.1054 $105.0130
145+ $1.0708 $155.2660
195+ $1.0363 $202.0785
250+ $1.0017 $250.4250
335+ $0.8981 $300.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess