EN
  • EN
  • DE

MCP102T-195I/LB

Part No MCP102T-195I/LB
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3 / Micropower Voltage Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 80ms Minimum
Voltage - Threshold 1.9V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3
Part Number Series MCP102
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805311-MCP102T-195I/LB
Ultra Librarian 3D Model Ultra Librarian MCP102T-195I/LB CAD Model

Description

Microchip Technology MCP102T-195I/LB Voltage Supervisor IC

The MCP102T-195I/LB is a highly reliable voltage supervisor device designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This compact component offers a precise monitoring solution for digital systems, ensuring that microcontrollers and other digital devices operate within safe voltage levels.

Key Features

  • Voltage Threshold: The MCP102T-195I/LB has a preset trigger threshold voltage of 1.95V, which is ideal for low-voltage applications that require accurate voltage monitoring.
  • Temperature Range: This device is characterized for operation from an industrial temperature range of -40°C to +85°C, making it suitable for a wide range of environments and applications.
  • Reset Delay Time: It includes a built-in delay time which provides a reset timeout of 350 ms (minimum), ensuring that the system has ample time to stabilize before normal operation resumes.
  • Output Type: The MCP102T-195I/LB features an active-low open-drain output, which allows for easy interfacing with other digital systems and provides flexibility in system design.
  • Supply Voltage: It can operate from a supply voltage ranging from 1V to 5.5V, accommodating a variety of power supply requirements.
  • Low Supply Current: Designed for power-sensitive applications, this device consumes a low supply current of 5 µA (typical), which helps to minimize power consumption in the overall system.
  • Package: The MCP102T-195I/LB is available in a 3-pin TO-92 package, which is known for its simplicity and ease of integration into a wide range of electronic circuits.

Applications

The MCP102T-195I/LB is suitable for various applications that require reliable voltage supervision, such as:

  • Portable/battery-powered devices
  • Microcontroller systems
  • Intelligent instruments
  • Automotive systems
  • Industrial equipment
  • Medical devices

In summary, the MCP102T-195I/LB from Microchip Technology is an essential component for designers looking to enhance system reliability and prevent potential damage caused by undesirable voltage conditions. Its precision, low power consumption, and robust operating temperature range make it a versatile choice for a multitude of applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2883 $50.4525
425+ $0.2366 $100.5550
655+ $0.2292 $150.1260
905+ $0.2218 $200.7290
1,170+ $0.2144 $250.8480
1,565+ $0.1922 $300.7930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess