EN
  • EN
  • DE

LTC3337ERC#TRMPBF

Part No LTC3337ERC#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description PRIMARY BAT SOH MONITOR & PREC C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000995-LTC3337ERC#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 12-WFQFN Exposed Pad, CSP
Supplier Device Package 12-LFCSP (2x2)
Ultra Librarian 3D Model Ultra Librarian LTC3337ERC#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3337ERC#TRMPBF

The LTC3337ERC#TRMPBF is a high-performance, integrated energy harvesting solution from Analog Devices Inc., designed to extend the life of primary batteries in low power wireless systems. This innovative product is an essential component for developers looking to create sustainable and efficient applications in the Internet of Things (IoT), remote monitoring, and portable device markets.

Key Features:

  • Energy Harvesting: The LTC3337 integrates a nanopower energy harvesting power supply with a primary battery life extender, making it ideal for harvesting from photovoltaic cells or thermoelectric generators with output levels ranging from microwatts to milliwatts.
  • Battery Life Extension: It significantly extends the life of a primary battery by managing the power from an auxiliary energy source, which can reduce the overall operating costs and maintenance of wireless sensor nodes.
  • Low Quiescent Current: With an ultra-low quiescent current of 950nA, it ensures minimal energy wastage, which is crucial for battery-dependent applications.
  • Integrated Power Management: The LTC3337 features an integrated buck-boost converter, enabling it to provide a regulated output voltage with inputs that can range above, below, or equal to the output.
  • Multi-Chemistry Battery Support: It supports a wide range of battery chemistries, making it versatile for various applications and design requirements.

Applications:

  • IoT Devices
  • Wireless Sensors
  • Energy Harvesting Systems
  • Remote Monitoring
  • Portable Instrumentation

The LTC3337ERC#TRMPBF is not only a testament to Analog Devices Inc.'s commitment to innovation but also to their dedication to environmental sustainability. By enabling devices to harness energy from their surroundings, this product reduces dependency on non-renewable energy sources and helps build a more sustainable future. Its small form factor and ease of integration make it an excellent choice for designers who are looking to enhance their products with efficient power management solutions.

Whether you are developing new IoT devices, upgrading existing wireless sensor networks, or creating portable medical devices, the LTC3337ERC#TRMPBF from Analog Devices Inc. offers a reliable and eco-friendly solution to your power management challenges.

You May Also Be Interested in

Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess