EN
  • EN
  • DE

MCP100-315DI/TO

Part No MCP100-315DI/TO
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name MCP100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP100-315DI/TO-NDR, MCP100315DITO
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884046-MCP100-315DI/TO
Ultra Librarian 3D Model Ultra Librarian MCP100-315DI/TO CAD Model

Description

The MCP100-315DI/TO is a highly reliable voltage supervisory device designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller-based voltage supervisor is engineered to keep systems within their operational voltage range, ensuring that all electronic components function optimally.

Key Features

  • Voltage Threshold: The device features a preset trigger threshold voltage of 3.15V, ideal for managing power supplies and ensuring stable operation of the system under varying voltage conditions.
  • Accuracy: It offers a high level of precision with a threshold accuracy of ±1.5%, providing reliable monitoring and protection for sensitive electronic circuits.
  • Reset Time Delay: The MCP100-315DI/TO incorporates a built-in delay on its output, which prevents false triggering due to transient conditions or short-duration voltage dips.
  • Low Power Consumption: With its low operating current, this supervisory circuit is suitable for battery-operated devices, contributing to longer battery life and reduced power costs.
  • Operating Temperature Range: The device is designed to function over an industrial temperature range from -40°C to +85°C, making it versatile for a wide range of applications.
  • Package: It is offered in a TO-92 package, which is widely used and preferred for through-hole mounting in various electronic assemblies.

Applications

The MCP100-315DI/TO is ideal for use in several applications where voltage monitoring is critical. These include:

  • Portable electronics
  • Automotive systems
  • Industrial controls
  • Embedded systems
  • Computers and computer peripherals

Conclusion

Microchip Technology's MCP100-315DI/TO is a robust and precise voltage supervisory device that ensures the safe and reliable operation of electronic systems. Its low power consumption, accurate voltage monitoring, and industrial temperature range make it a versatile choice for designers looking to enhance system integrity across a range of applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7896 $51.3240
155+ $0.6479 $100.4245
240+ $0.6276 $150.6240
330+ $0.6074 $200.4420
430+ $0.5871 $252.4530
570+ $0.5264 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,450 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess