EN
  • EN
  • DE

MAX24288ETK2

Part No MAX24288ETK2
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Series -
Package Box
Product Status Active
Applications Switch Interfacing
Interface Ethernet
Voltage - Supply 1.14V ~ 3.465V
Package / Case 68-WFQFN Exposed Pad
Supplier Device Package 68-TQFN-EP (8x8)
Mounting Type Surface Mount
Base Product Number MAX24288
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370717-MAX24288ETK2
Ultra Librarian 3D Model Ultra Librarian MAX24288ETK2 CAD Model

Description

Product Overview: MAX24288ETK2 by Microchip Technology

The MAX24288ETK2 is a state-of-the-art transceiver component designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This high-performance product is specifically engineered to cater to the robust needs of industrial data communication systems. It stands out for its reliability, efficiency, and versatility in a variety of applications.

Key Features

  • Interface: The MAX24288ETK2 is equipped with an Ethernet interface, making it suitable for networking applications that require high-speed data transfer and communication.
  • Data Rate: This transceiver is capable of supporting data rates up to 25Mbps, ensuring swift and efficient data handling for industrial operations.
  • Extended Temperature Range: It operates reliably within an extended temperature range, making it ideal for harsh industrial environments.
  • High Integration: The device integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Robustness: The MAX24288ETK2 is designed to withstand the rigors of industrial settings, with enhanced protection against electrostatic discharge (ESD) and electrical fast transients (EFT).

Applications

The versatility of the MAX24288ETK2 allows it to be used in a wide range of applications, including:

  • Industrial automation and control systems
  • Building automation and HVAC control
  • Factory automation networks
  • Process control systems
  • Embedded systems with Ethernet connectivity

Quality and Reliability

Microchip Technology is known for its commitment to quality and the MAX24288ETK2 is no exception. It is manufactured to meet the highest standards of performance and reliability, ensuring that it can handle the demands of continuous industrial operation. The product is rigorously tested to ensure compliance with industry standards and to provide customers with a dependable solution for their communication needs.

Technical Support and Resources

Microchip Technology provides extensive technical support and resources to assist customers with the integration of the MAX24288ETK2 into their designs. Detailed datasheets, application notes, and design guides are available, along with customer support from Microchip's team of experts, ensuring a smooth design-in process and quick time-to-market for products utilizing this advanced transceiver.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9375 $53.4375
21+ $4.8718 $102.3078
32+ $4.7196 $151.0272
44+ $4.5673 $200.9612
57+ $4.4151 $251.6607
76+ $3.9584 $300.8384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess